Transformer Mini T102HA-D4-GR 2 in 1 Netbook

ASUS Transformer Mini T102HA

All-Metal Design. A Computer Windows Experience.


The ultra-thin, feather-light, 10.1-inch ASUS Transformer Mini is two amazing devices in one! Built from magnesium-aluminum alloy, it's a less-than-800g 10.1-inch ultraportable 2-in-1 with up to 11 hours of battery life, and it supports all the great new features of Windows 10!

The Best Materials, for the Best Mobility

Built from strong but incredibly light magnesium-aluminum alloy, Transformer Mini is ultra-thin and feather-light, with a tablet that's just 8.2mm thin and weighs a mere 530g! Even with the keyboard attached, it's still a slender 13.9mm thin and weighs less than 800g, so you'll never have an excuse to leave your Transformer Mini at home. Working (or playing!) on the go has never been so easy.

Convenient Smart Hinge Design

Using a Smart Hinge design that gives the stepless kickstand up to 170° of movement, Transformer Mini lets you adjust the display to any angle you wish. So wherever you're using Transformer Mini — in the office, at home, or on your lap — you can always work or play in total comfort. Take Transformer Mini, wherever you go!

Easy One-touch Access

We wanted to make Transformer Mini always ready to use at any time, so we've given it a clever auto-scanning fingerprint sensor- Instant ID. This supports the new Windows Hello feature, so you can unlock Transformer Mini instantly with just a single touch!

Enjoy Brighter and Clearer Watching Experience

Transformer Mini T102HA looks amazing, and so does its gorgeous HD display. With up to 400cd/m² brightness, and thanks to 178∘wide viewing display technology you can enjoy bright, vivid and clear images from almost any angle! The dual side-mounted stereo speakers create an immersive surround-sound effect, and exclusive ASUS Tru2Life video enhancement and TruVivid direct-bonding technology make sure you always see the best possible images, with sharp, realistic videos and fewer annoying reflections.

Define Your Unique Style

You're an individual, and so is Transformer Mini! With four fun keyboard colors to choose from and two fresh and vibrant tablet colors, you can mix and match to reflect your own unique style.

Small, Slim and Productive

Transformer Mini is truly comfortable and intuitive to use. A brand-new ultra-slim keyboard design makes it even more compact and light. But we haven't compromised usability — the precision touchpad has palm-rejection technology and Windows gesture support, and the keyboard has 1.5mm key travel, making it a real pleasure to use. Typing on the go has never been this comfortable, and the keyboard's fiberglass anti-dust construction keeps it always looking great!

Amazing All-day Battery Life

When you have a busy mobile lifestyle, great battery life is essential. With up to 11 hours between charges, you can be sure that Transformer Mini T102HA will be right there whenever you need it. You can charge T102HA via its micro USB port, so you can use a mobile charger or any power bank with a micro USB connector. With T102HA, traveling is a pleasure, not a chore!

Outstanding Performance!

The powerful quad-core Intel® x5 ‘Cherry Trail' processor in Transformer Mini T102HA has up to 10% more processing power than its predecessors, plus up to twice the graphics performance. With a massive 4GB of RAM, so you'll rarely experience such slowdowns. So you'll have no problem breezing through all your everyday tasks, with seamless multitasking allowing you to get more done in less time.

Manufacturer Part Number
T102HA-D4-GR
EAN/UPC
0889349498514,889349498514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intell® Quad-Core™ Atom Z8350 1.44 GHz (Turbo up to 1.92 GHz)
Operating System
  • Windows 10 (64bit)
Memory
  • 4GB DDR3 (On Board)
Display
  • 10.1" IPS WXGA (1280x800), glossy touch
Storage
  • 128GB EMMC
Card Reader
  • SDXC
Camera
  • 2MP Web Camera
Networking
  • 802.11ac 1x1 with DFS support
  • Built-in Bluetooth™ V4.0
Interface
  • 1 x Fingerprint
  • 1 x Keyboard Dock
  • 1 x USB 2.0
  • 1 x Micro USB2.0
  • 1 x Headphone-out & Audio-in Combo Jack
  • 1 x micro HDMI
  • 1 x SDXC card reader
  • 1 x AC adapter plug
Audio
  • Built-in Speakers
  • Built-in array microphone
  • Audio by ICEpower®
Battery
  • 32WHrs, 2-cell Li-ion Polymer Battery Pack
Power Adapter
  • Output: 9V DC, 2A, 18W
  • Input: 100~240V AC, 50/60Hz universal
Dimensions
  • 10.2" x 6.7" x 0.5"
Weight
  • 1.7 lbs
Security
  • LoJack
  • Computrace ready from BIOS