GL502VS-DB71 15.6

COMPACT ANF POTENT

ROG Strix GL502 packs the latest 6th gen Intel® processor and NVIDIA® GeForce® GTX™ graphics in a compact and lightweight design. Strix GL502 enables users to enjoy high-end gaming from anywhere.

THE PERFECT BALANCE OF POWER AND PORTABILITY

UNMATCHED PERFORMANCE

Experience unmatched performance with ROG Strix GL502's 6th-generation Intel® Core™ i7 quad-core processor combined with a discrete NVIDIA®GeForce® GTX™ 1070 graphics with full Microsoft® DirectX® 12 support.

The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.

IMMERSIVE VIRTUAL REALITY

The VR Ready NVIDIA® GeForce® GTX™ 1070 GPU boosts speed and power efficiency for brilliant performance in Virtual Reality. Enjoy immersive virtual reality that is smooth, low-latency, and stutter-free.

GAMING ON-THE-GO

With a profile measuring just 30.1mm and tipping the scales at a lightweight 2.3kg, ROG Strix GL502 has an ultra-portable design that fits snugly in a messenger bag or backpack. Whether you're waiting for your flight, kicking back at a café, or at a LAN tournament, you can game just about anywhere!

Manufacturer Part Number
GL502VS-DB71
EAN/UPC
0889349478745,889349478745
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 (64 bit)

Display: 15.6" FHD (1920*1080) hardware G-SYNC 160° View-Angle

Processor: Intel Quad-Core i7-6700HQ 2.6 GHz (Turbo to 3.5 GHz)

Graphics: NVIDIA GeForce GTX1070, 8GB GDDR5 G-SYNC

Memory: 16GB DDR4

Storage: 256GB M.2 SATA3 SSD + 1TB (7200 RPM)

Optical storage: No Optical Drive

Webcam1.2MP HD Camera

Keyboard: Illuminated Chiclet

Wireless Data Network: 802.11 ac 2x2;Bluetooth 4.1

Side I/O Ports:

- 3x USB 3.0, 
- 1x USB3.1 Type C (gen 2), 
- 1x Headphone-out & Audio-in Combo Jack, 
- 1x RJ45 LAN Jack for LAN insert, 
- 1x HDMI, 
- 1x mini Display Port

Card Reader: SD

Battery: 62WHrs, 4S1P, 4-cell Li-ion Polymer Battery Pack

Dimensions: 15.4" x 10.5" x 0.94"

Weight: 4.8 lbs