AMD Radeon RX 460 Graphic Card

We have re-imagined everything a gaming card can do and made it more accessible. The 4th generation Graphics Core Next (GCN) architecture is engineered for gamers who play anything from the latest MOBA’s to the most popular AAA titles. Asynchronous Shaders and an enhanced Geometry Engine power new levels of smooth gameplay performance.

Experience the latest premium technologies optimized around the revolutionary FinFET 14 technology that provides extraordinary performance and efficiency. Enjoy cool and quiet gaming, and leverage new possibilities with optimized levels of efficient headroom.  Imagine the future upgrade capabilities with HDMI™ 2.0b and Display Port 1.3/1.4 features that can enable the latest generation of displays to deliver beautiful beyond-HD, HDR, and ultra-smooth FreeSync™ experiences.

Manufacturer Part Number
RX460P2DFG5
EAN/UPC
0778656072619,778656072619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part Number : RX-460P2DFG5
Product Name : AMD Radeon™ RX 460
Product Description : XFX RADEON RX 460 DD 2GB GDDR5 TRUE OC 1220MHZ DISPLAYPORT HDMI DVI 3 year warranty
UPC Number : 778656072619
 
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version : Baffin
GPU Clock : 1220MHz
Performance Category : Mainstream
Stream Processors : 896
 
Memory
Memory Bus : 128 bit
Memory Clock : 7000Mhz
Memory Size : 2GB
Memory Type : GDDR5
 
Feature Technologies
AMD Eyefinity Technology : Y
AMD Xconnect Technology : Y
AMD Virtual Super Resolution : Y
AMD GCN Architecture : 4th Gen
AMD FreeSync Technology : Y
AMD LiquidVR Technology : Y
FinFet 14nm : Y
Microsoft Windows 10 Support : Y
 
Other Features
DirectX™ 12 Support : Y
Radeon Software : Y
HDR Ready : Y
 
Environmental
RoHS : Y
 
Display Output
Display Port ready : 1.4
HDMI Ready : 2.0b
Max Supported Resolution (DIGITAL) ;4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - HDMI : 1
Output - DL-DVI-D : 1
 
Physical
Card Profile : Dual
Thermal Solution : Ghost 4.0
Thermal Type : Dual Slot - Double Dissipation
Card Dimension (cm) : 23.8 x 12.1 x 4
Card Dimension (inch) : 9.37 x 4.76 x 1.57
Master Carton Dimensions (cm) : 36 x 56.5 x 19    
Master Carton Dimensions (inch) : 14.17 x 22.24 x 7.48
Master Carton Weight (Kg) : To Be Determined
Master Carton Weight (lb) : To Be Determined
Package Dimensions (cm) : 28 x 18 x 7
Package Dimensions (inch) : 11.02 x 7.09 x 2.76
Package Weight (Kg) : 2.35 est.
Package Weight (lb) : 5.18 est.
Units/Carton : 10
 
Includes
Driver Disk Installation Guide : 1
4-pin to 6pin Power Cable: 1
Warranty Terms Card: 1
Installation DVD : 1
 
Requirements
External Power - 6-pins : 1
Minimum Power Supply Requirement : 400 watt
XFX Recommended Power Supply : XFX 450W PSU