Twist Bluetooth Speaker and Headset- SD-288BT

Manufacturer Part Number
TWISTSD-288BT-BLK
EAN/UPC
0881314925414,881314925414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Driver Diameter: F40mm

Frequency Response: 20-20,000Hz

Impedance: 320

Sensitivity (S.P.L.): 500mV±50mV

TF Card Slot: Support Upto 32GB

Output Power: 3W*2

Battery Capacity: 300mAh

Input Power: DC 5V

Distortion factor: ≤0.3%

Signal to noise ratio: S/N≥70dB

Working Time: Headphone mode about 3.5 Hours, Speaker mode about 7hours.

Charging Time: 3hours

Bluetooth Version: 2.1

Functions:

Aux in Function

Phone Call Function

TF Card Slot

FM Radio, Built in Battery, Loud Speaker Function, Metal Buttons, Foldable and Flexible.