High Performance In-Ear Earphones- W-350- Music for Life

Manufacturer Part Number
W-350- BLK
EAN/UPC
0881314925865,881314925865
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Metal body

3.5mm jack with Microphone Remote Control

Drive: 11.5mm

Sensitivity: 110dB±3dB

Plug type: 3.5mm

Frequency Response 20-20000Hz

Cord Length: 1.2m