Super Bass 15mm Driver with Flat Cable Earphone W-290-Ear Buds on Fire

Manufacturer Part Number
W-290 -BLK
EAN/UPC
0881314925544,881314925544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Drive: 15mm

Sensitivity: 118dB±3dB

Impedance: 32Ω±15%

Microphone Sensitivity: -42dB±3dB

Frequency Response: 20- 20000Hz

Plug Type: mm

Cord Length: 1.2m

Functions: Hands Free

Super Bass

Flat Wire

Mic and Music Control