Massive Bass Stereo Earphone with Remote and Mic-WZ-19

Manufacturer Part Number
WZ-19-BLK
EAN/UPC
0757440999387,757440999387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Diameter: 10mm

Frequency Range: 20~20000Hz

Wire Length 120cm (round wire)

Impedance: 32Ω

Sensitivity:110dB±3dB

Functions:

Stereo Earphones with Remote and Mic

Noise isolation with Precise Bass

High Fidelity Sound

Universal 3.5mm Jack

Compatible with iPhone and most of Android Phones