CS1000 SAN Array

Flash Performance for Every Mainstream Application

Nimble Storage Adaptive Flash Arrays The Nimble Adaptive Flash array is the industry’s only predictive hybrid flash array. It combines a flash-optimized architecture with InfoSight™ Predictive Analytics — giving you the fastest, most reliable access to data. Backed by Nimble’s Timeless Storage ™ , there is no need to pay for optional software and forklift upgrades are a thing of the past.

Speed with Efficiency

Purpose-built flash architecture delivers sub-ms performance with unparalleled efficiency.  And it’s five times faster than other hybrid solutions.

Adaptive Service Levels

Assign, or change, the service level of an application at the click of a button.    

  • Auto Flash:  High performance for mainstream applications    
  • All Flash:  Guaranteed flash performance for the most performance sensitive applications    
  • Minimal Flash:  Optimized for lowest cost of capacity
Non-Disruptive Scalability and Flexibility

Independently grow the capacity and performance of an array and scale the amount of flash  to suit any application. Scale-out to petabytes at sub millisecond latency with up to 4 arrays  managed as one.

Absolute Resiliency

  • 99.9997% measured availability  through predictive analytics and “no single point of  failure” hardware and software design.    
  • Triple+ Parity RAID:  Tolerate three simultaneous drive failures plus additional protection  from intra-drive parity.     
  • SmartSecure encryption:  Application-granular, FIPS-certified encryption, and secure  data shredding provides end-to-end security for data at rest and on-the-wire when  replicated offsite. 

Simple to Manage
  • Storage is pre-configured and optimized for applications out-of-the-box. Tasks like  selecting RAID-level, media layout, aggregations and reserves are no longer required.  Initial configuration and set-up can be completed in less than two hours. Routine storage  management operations can be completed in minutes.    
  • Manage storage at VM-level granularity using VMware vVols or through a vCenter plugin.    
  • Integration and certification with major hypervisors, applications, and infrastructure  components.

Manufacturer Part Number
C1K-2OBT-42T-E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adaptive Flash Array Specifications

Nimble CS-Series Array 1,2 : CS1000

Raw Capacity (TB/TiB) 4 : 21-882 / 19-802
Usable Capacity (TB/TiB) 4: 16-710 / 14-646
Effective Capacity (TB/TiB) 4,5 : 32-1,421 / 29-1,292
Max # of Expansion Shelves (Hybrid/All Flash) : 6 / 1
Flash Capacity (TB/TiB) 4: 0.7-28 / 0.65-25
RAID Level: Triple+ Parity
Max IOPS (100% Read): 40,000
Max IOPS (70% Read / 30% Write): 35,000
Onboard iSCSI/Mgmt 1Gb/10Gb ports per array 6: 4
Optional iSCSI 1Gb/10Gb ports per array 6: 4
Optional FC 8Gb/16Gb ports per array: 4
Max Power Requirement: 600W / 0.67kVA
Thermal (BTU): 1,965

1. CS1000, CS3000, and CS5000 support scale up to any model within the CS family. CS1000H supports scale
up to the CS3000H.
2. The CS1000H consists of up to 22 HDDs and 2 DFCs (Dual Flash Carriers). All other CS Series models
consists of up to 21 HDD drives and 3 DFCs (holding up to 6 SSDs).
4. Raw, usable, and effective capacities are shown in TB (10^12) and TiB (2^40 bytes). Usable and effective
capacities take into account space used for parity, spares, SSD cache, and system overhead.
5. Effective capacity is a range from minimum in the base array to maximum in the array plus expansion
shelves. Assumes data reduction of two to one (2X) from compression.
6. Each array controller has 2x 10GbE ports built in. Optional ports are 1GbaseT, 10GbaseT or 10GbE SFP+.