
Flash Performance for Every Mainstream Application
DATA SHEET Nimble Storage Adaptive Flash Arrays The Nimble Adaptive Flash array is the industry’s only predictive hybrid flash array. It combines a flash-optimized architecture with InfoSight™ Predictive Analytics — giving you the fastest, most reliable access to data. Backed by Nimble’s Timeless Storage ™ , there is no need to pay for optional software and forklift upgrades are a thing of the past.
Note:
Adaptive Flash Array Specifications
Nimble CS-Series Array 1,2 : CS1000
Raw Capacity (TB/TiB) 4 : 21-882 / 19-802
Usable Capacity (TB/TiB) 4: 16-710 / 14-646
Effective Capacity (TB/TiB) 4,5 : 32-1,421 / 29-1,292
Max # of Expansion Shelves (Hybrid/All Flash) : 6 / 1
Flash Capacity (TB/TiB) 4: 0.7-28 / 0.65-25
RAID Level: Triple+ Parity
Max IOPS (100% Read): 40,000
Max IOPS (70% Read / 30% Write): 35,000
Onboard iSCSI/Mgmt 1Gb/10Gb ports per array 6: 4
Optional iSCSI 1Gb/10Gb ports per array 6: 4
Optional FC 8Gb/16Gb ports per array: 4
Max Power Requirement: 600W / 0.67kVA
Thermal (BTU): 1,965
1. CS1000, CS3000, and CS5000 support scale up to any model within the CS family. CS1000H supports scale
up to the CS3000H.
2. The CS1000H consists of up to 22 HDDs and 2 DFCs (Dual Flash Carriers). All other CS Series models
consists of up to 21 HDD drives and 3 DFCs (holding up to 6 SSDs).
4. Raw, usable, and effective capacities are shown in TB (10^12) and TiB (2^40 bytes). Usable and effective
capacities take into account space used for parity, spares, SSD cache, and system overhead.
5. Effective capacity is a range from minimum in the base array to maximum in the array plus expansion
shelves. Assumes data reduction of two to one (2X) from compression.
6. Each array controller has 2x 10GbE ports built in. Optional ports are 1GbaseT, 10GbaseT or 10GbE SFP+.