Dual Port USB Car Charger - White - High Power 24W/4.8A - 2 Port USB Car Charger

This 2-port car charger lets you charge two mobile devices simultaneously, while you’re driving.

High-powered charging

The charger can deliver 24 watts of power in total, sharing 4.8 amps of power between both ports. This means that you can charge two tablets at the same time.

Shared power output

The dual-port charger features Smart IC technology, which enables it to identify what type of device is connected to each port. By recognizing the attached device, the charger delivers the optimal charge that's specific to each device.

One charger for all of your mobile devices, compatible with most phones and tablets

The charger supports USB Battery Charging Specification 1.2, which ensures compatibility with a broad range of mobile devices, including the Apple iPhone and iPad, the Microsoft® Surface™ tablet, the Samsung Galaxy Tab™, Nexus™ phones and more.

When you’re traveling with a passenger, this means that you can charge their device as well as yours, and ensure that both of your mobile devices are ready when you arrive.

The USB2PCARWHS is backed by StarTech.com's 2-year warranty to ensure dependable performance.

Manufacturer Part Number
USB2PCARWHS
EAN/UPC
0065030866064,065030866064
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
2 Years
Connector A
1 - Automobile Cigarette Lighter (12V AUX)
Connector B
2 - USB A (4 pin)
Female
Input Current
2 ~ 1A
Input Voltage
12 ~ 24 DC
Output Current
Port 1 - 2.4A
Port 2 - 2.4A
Output Voltage
5 DC
Color
White
Product Height
1 in [25.6 mm]
Product Length
2.8 in [70.5 mm]
Product Weight
3.2 oz [90 g]
Product Width
1.5 in [37.6 mm]
Shipping (Package) Weight
3.2 oz [90 g]
Included in Package
1 - 2 Port White USB Car Charger