HDBaseT Extender Kit with Compact Transmitter - HDMI over CAT5 - Up to 4K

Extend HDMI video over CAT5 or CAT6 cabling up to 230 feet away, with a small USB-powered transmitter for discreet installation. This compact extender kit uses HDBaseT™ technology to extend your HDMI® signal up to 230 feet (70 meters), over a single CAT5e or CAT6 cable. The extender supports Ultra HD and Full HD video resolutions (4K and 1080p), with support for the accompanying digital 7.1 audio.

Easy and discreet installation

For a simple and tidy installation, the transmitter in this HDBaseT extender kit features a small footprint and a built-in HDMI cable that connects directly to your video source, reducing clutter by eliminating the need for a local HDMI cable.

You can power the transmitter using a USB port on your source device, which makes it easier to install in areas where power outlets may be limited. Mounting hardware is also included for the receiver ensuring a discreet, professional installation. The simplicity and versatility of this compact transmitter make it a convenient solution for transmitting an HDBaseT signal to a boardroom or classroom projector, enabling presenters in your office to quickly connect their laptop computer and share presentations or data sheets.

The simplicity and versatility of this video extender make it the ideal solution for digital signage applications in large buildings such as shopping centers, stadiums, schools, and hospitals.

Seamless integration with your existing infrastructure

The kit extends HDMI and 7.1 surround sound over a single cable, unlike some HDMI extenders that require two cables and only offer minimal audio support. Extending HDMI with one cable reduces potential failure points and also lowers your cabling costs. Plus, because the HDBaseT extender kit uses standard CAT5e, CAT6 or CAT7 cables, it works with existing Ethernet infrastructure that's already built into large commercial buildings such shopping centers, stadiums, schools, and hospitals, making it the perfect solution for deploying digital signage.

Astonishing 4K picture quality from an impressive distance

With high-quality HDMI cables beginning signal degradation at 30 feet, it can be difficult to maintain the brilliance of 4K video even at shorter distances. But with HDBaseT you’ll be amazed at how your Ultra HD picture, four times the resolution of high-definition 1080p, is just as brilliant, even at distances up to 130 feet from your video source.

Even if you're not running 4K, HDBaseT supports High-Definition 1080p and lower resolutions at even greater distances, up to 230 feet from your source, giving you piece of mind to know that this extender will comfortably work with any HDMI video source and display.

What is HDBaseT?

HDBaseT is a standardized, zero-latency, video distribution technology that’s revolutionizing HDMI distribution. HDBaseT uses an advanced method of modulation that enables you to distribute uncompressed HDMI audio and video along with additional signals, over a single Ethernet cable. Offering greater versatility than traditional HDMI extenders and longer distances than HDMI cables alone, HDBaseT is the clear choice for every integrator and system designer, because it can do so much, with just a single cable.

The ST121HDBTDK is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST121HDBTDK
EAN/UPC
0065030864916,065030864916
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Cabling: Cat 5e UTP or better
Daisy-Chain: No
Output Signal: HDMI
Ports: 1
Rack-Mountable: Yes
Performance Audio Specifications: 7.1 Surround Sound
Max Distance: 70 m / 230 ft
Maximum Cable Length: 0.2 ft [0.1 m]
Maximum Digital Resolutions: 4096 x 2160 (4K) @ 30 Hz
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - HDMI (19 pin) Female Input

: 1 - RJ-45 Female Output
Connector B: 1 - HDMI (19 pin) Female Output

: 1 - RJ-45 Female Input
Local Unit Connectors: 1 - HDMI (19 pin) Latching Female Input

: 1 - RJ-45 Female Output
Remote Unit Connectors: 1 - HDMI (19 pin) Female Output

: 1 - RJ-45 Female Input
Indicators LED Indicators: 1 - Status LED (receiver)
Power Center Tip Polarity: Positive
Input Current: 0.6 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.5 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included
Environmental Humidity: 0% - 80 % RH (non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Packaging Information Shipping (Package) Weight: 56.5 oz [1600 g]
What's in the Box Included in Package: 1 - HDBaseT transmitter

: 1 - HDBaseT receiver

: 1 - USB power cable (transmitter)

: 1 - universal power adapter (receiver) (NA / EU / UK / AU)

: 1 - mounting kit (receiver)

: 1 - screw kit for mounting

: 1 - footpad set (receiver)

: 1 - quick start guide