NVIDIA GeForce GTX 1070 Graphic Card

ASUS Dual GeForce® GTX 1070 graphics provide sweet spot performance

  • 1771 MHz Boost Clock in OC mode for outstanding performance and gaming experience.
  • Patented Wing-Blade Fans for max air flow with 105% more air pressure.
  • Perfectly matched with ASUS X99-A II Overview motherboards for optimized style and performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • VR-friendly HDMI Ports for immersive virtual reality experiences.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and instant gameplay streaming.
  • NVIDIA ANSEL for a revolutionary new way to capture in-game screenshots.
  • NVIDIA GameWorks™ provides an interactive and cinematic experience, as well as incredibly smooth gameplay.

Double the Performance

ASUS Dual GeForce® GTX 1070 comes equipped with Patented Wing-Blade Fans for max air flow with 105% more air pressure. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming. ASUS Dual GeForce® GTX 1070 is perfectly matched with your ASUS X99-A II motherboard!

Optimized Style and Performance
Perfectly matched with ASUS X99-A II motherboards

ASUS Dual GeForce® GTX 1070 graphics card and X99-A II motherboards share perfectly matching color themes and are ready for Windows 10. Dual GeForce® GTX 1070 is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.

Patented Wing-Blade Fans
Max Air Flow with 105% More Air Pressure

A patented wing-blade design that delivers maximum air flow and improved 105% static pressure over the heat sink, while operating at 3X quieter volumes than reference cards.

Auto-Extreme Technology with
Super Alloy Power II
Premium quality and best reliability

ASUS graphics cards are produced using Auto-Extreme technology, an industry-first 100% automated production process, and feature premium Super Alloy Power II components that enhance efficiency, reduce power loss, decrease component buzzing under load, and lower thermal temperatures for unsurpassed quality and reliability.

VR-Friendly HDMI Ports
Enjoy immersive virtual reality experience

ASUS Dual GeForce® GTX 1070 graphics cards have two HDMI ports for connecting a VR device and display at the same time, so you can enjoy immersive virtual reality experiences anytime without having to swap cables.

Manufacturer Part Number
DUAL-GTX1070-O8G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1070
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 8GB
Engine Clock
GPU Boost Clock : 1771 MHz
GPU Base Clock : 1582 MHz
CUDA Core 1920
Memory Clock 8008 MHz
Memory Interface 256-bit
Resolution Digital Max Resolution:7680 x 4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Software ASUS GPU Tweak II & Driver
Dimensions
9.45 " x 5.08 " x 1.63 " Inch
24 x 12.9 x4.15 Centimeter