
Comprehensive's CSW-HD455KM high-performance Multi-Input Seamless Matrix with mixed input 4 digital video signals and 4 analog video signals. Seamless switching mode: fast switching, fade in/fade out, and blinds. This Matrix switcher adopts the advanced digital technology, with scaler function, and achieves a variety of formats to achieve a unified output signal, switching seamlessly perfect visual effects. Also supports analog video signal input with embedded audio function. Can be operated easily through on-panel buttons, IR remote controller, RS-232 or IP control.
Note:
Video Bandwidth: Up to 10.2Gbps
Input Ports: 4x HDMI, 4xVGA, 4xComposite Video on RCA Jacks, 1xRS232, 1xRJ45 Control, 5xIR, 4x Audio on Stereo 3.5mm Jacks
Output Ports: 4x HDMI, 5xIR
Power Supply: DC 12V 2.5A
Power Consumption (Max): 13.5W Max
Input Resolutions: up to 1920x1080p@60Hz
Output Resolutions: up to 1920x1080p@60Hz
IR, RS-232, TCP/TP, Front Panel Buttons
ESD Protection: ± 8kV (air-gap discharge) Human Body Model: ± 4kV (contact discharge)
Dimensions: 17.5" (440mm)(W) X 8" (200mm) (D) X 1.75" (44.5mm) (H)
Weight: 5.25 lb.
Chassis Material: Metal
Warranty: 2 Years