Multi-Input Switcher to HDMI with HDBaseT up to 330ft-Transmitter & Receiver

Comprehensive’s CSW-HDBT300M Multi-Input Switcher to HDMI with HDBaseT up to 330ft can scale all of your inputs. It accepts one of eight inputs: one DVI, two VGA, one composite video and four HDMI signals. The HDMI1, HDMI2 to bypass the input function, supports input resolutions up to 4Kx2K@30Hz, and HDMI3, HDMI4, DVI,VGA1, VGA2, CV scales the video, supports output resolutions up to 1920x1080P@60Hz. It scales the video, embeds the audio, and simultaneously outputs the signal to HDMI and HDBaseT output, HDBaseT output transmission distances up to 330ft through CAT6/7 cable, together with S/PDIF and stereo audio outputs. Flexible control mode diversity, through the front panel button, remote control, RS-232 and TCP/IP control.

Manufacturer Part Number
CSW-HDBT300M
EAN/UPC
0808447078572,808447078572
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Deep Color support 48/36/30/24-bit
Input Ports: 4xHDMI,1xDVI,2xVGA,1xRCA ,1xRS-232,1xRJ-45(Control),1x IR IN, 7x3P captive screw connector(3.81mm),1xUSB
Output Ports: 1xHDMI,2xRJ-45(LAN), 2xRCA, 1xRJ-45(HDBaseT),8x IR OUT
Input Resolutions: 4Kx2K@30Hz
Output Resolutions: Up to 4Kx2K@30Hz(HDMI Bypass), Up to 1920x1080P@60Hz(Scaler)
Control: IR , RS-232 , TCP/TP , Front-Panel Buttons
Power Supply: DC 24V 1A (US/EU standards, CE/FCC/UL certified)
ESD Protection: ± 8kV (air-gap discharge) Human Body Model: ± 4kV (contact discharge)
Dimensions: 17.5" (440mm)(W) X 8" (200mm) (D) X 1.75" (44.5mm) (H)
Weight: 5 lbs.
Power Consumption (Max): 14.5W
Warranty: 2 Years