HDBaseT 2.0 Extender up to 330ft with USB - Transmitter & Receiver

Comprehensive's CHE-HDBT300U HDBaseT 2.0 Extender with USB can extend your uncompressed HDMI signal up to 330ft to a compatible display. This HDBaseT Extender features full 5Play and USB convergence allowing the transmission of Video, Audio, Control (Bi-Directional IR/RS-232), Power over Ethernet (PoE) and LAN serving (Ethernet). Supports HDCP 2.2 for video signals up to Ultra-high-definition 4k@60Hz (YCbCr 4:2:0), including 1080p@60Hz. With LAN serving connection and external digital and analog audio capability that gives users the convenience of additional audio connection. It also supports the connection of USB host and 2 USB device ports, that can control the Source on the Sink side 330ft away. The transmitter or receiver can be powered by the 24V@1A PoE function with only one power cable, allowing for greater flexibility in installations.

Manufacturer Part Number
CHE-HDBT300U
EAN/UPC
0808447078541,808447078541
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video Bandwidth: Up to 10.2Gbps
Transmitter Input Ports: 1x HDMI, 1xLAN, 1xUSB-H, 1xIR in, 1x Audio in, 1xRS232, 1xOptical (Spdif in) and Output Ports: 1xIR out, 1xOptical (Spdif out), 1xHDBaseT OUT, 2xUSB-D
Receiver Input Ports: 1xIR in, 1xOptical (Spdif in), 1xHDBaseT IN, 1xUSB-H and Output Ports: 1x HDMI, 1xLAN, 2xUSB, 1xIR out, 1x Audio out, 1xRS232,1xOptical (Spdif out)
Power Supply: DC 24V 1A
ESD Protection: ±8kV (air-gap discharge) Human Body Model: ±4kV (contact discharge)
Dimensions: 6.3" (160mm)(W) X 3.8" (97mm) (D) X 1.1" (28mm) (H)
Weight: 2 lbs.
Power Consumption (Max): 12W
Warranty: 2 Years