15” Two-Way Full-Range Main System/Floor Monitor with Wi-Fi

15” Two-Way Full-Range Main System/Floor Monitor with Wi-Fi

The JBL PRX815W is a full-range speaker designed for main system and floor monitor applications. Featuring a 15”, two-way, bass-reflex design powered by a 1500-watt class-D amplifier, PRX815W delivers incredible volume in a lightweight and compact form factor.

Manufacturer Part Number
PRX815W
EAN/UPC
0691991005350,691991005350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Type
: Self Powered 15”, two-way, bass-reflex

: Maximum SPL: Normal: 137 dB
Boost: 137 dB

: Frequency Range (-10 dB): Main: 50-20k
Monitor: 46-20k

: Frequency Response (±3 dB): Main: 56-20k
Monitor: 56-19k

: Input Connectors: 2 x Balanced XLR / 1/4 inch input, 2 x unbalanced RCA input

: Input Impedance: 20K Ohms (balanced), 10K Ohms (unbalanced)

: Signal indicators: Limit: Yellow LED indicates peak output has been reached and dsp limiter is acting Signal: Green LED indicates signal present Power: Blue indicates system has power and ready to pass audio

: EQ: User selectable presets for Main or Monitor position, Advanced EQ settings available using Wi-Fi and PRX Connect application

: Dynamic Control (Input): dbx Type IV™ limiter circuit

: Crossover Frequency: 2.0 kHz

: Design: Highly efficient Class-D amplifier

: Power Rating: 1500W (750W x 2)

: AC Power Input: 100V - 240V ~ 50/60 Hz

: LF Driver: 1 x JBL 275G (15 in) woofer

: HF Driver: 1 x JBL 2408H-2 37.5 mm (1.5 in) annular polymer diaphragm, neodymium compression driver

: Coverage Pattern: 90° x 50° nominal

: Directivity Index (DI): 10.2 dB

: Directivity Factor (Q): 10.4

: Enclosure: Asymmetrical, 18 mm, plywood

: Suspension / Mounting: Dual 36 mm pole socket, 12 x M10 Suspension Points

: Transport: 1 x injection molded handle with backing cup

: Finish: Obsidian DuraFlex™ finish

: Grille: Powder coated, Obsidian, 16 gauge perforated steel with acoustical transparent black cloth backing.

: Dimensions (H x W x D): 701 mm x 446 mm x 359 mm
(27.6 in x 17.5 in x 14.1 in)

: Net Weight: 21.6 kg (47.5 lb)

: Gross Weight: 26.3 kg (58.0 lb)