SnapServer XSD 40
expand and Sync on your Desktop
Built upon the award winning GuardianOS, the SnapServer XSD 40 offers enterprise class management and data protection features, all in a desktop form factor. Ideal for file sharing and remote access the SnapServer XSD 40 supports SATA-II hard drives and is scalable up to 24TB. The SnapServer GuardianOS includes DynamicRAID for seamless storage expansion by adding or replacing hard drives as capacity requirements change. In addition, all SnapServer storage volumes can grow or shrink dynamically within the storage pool without IT intervention, preventing costly provisioning errors and unnecessary upgrades.
With both block and file level access, the XSD 40 has cross-platform compatibility with Windows, Linux, UNIX and Macintosh systems. GuardianOS includes additional data protection features such as high performance snapshots, direct backup to RDX, SnapSync™ and optional data replication.
Protect your data and let your storage grow seamlessly as capacity needs change with the SnapServer XSD 40 and DynamicRAID.
With This Product You Can...
Note:
Operating System: GuardianOS™7.6
Management: Wizard-based Installation, Volume Usage Statistics, Event Log, Email Notification, Administrator Authentication, Remote Management, Multi-Server Monitoring, and Visualization with SnapServer Manager
Network File Protocols: SMB, CIFS, NFS, AFP, HTTP, FTP
iSCSI Support: Included
Snapshots: Included
Replication: Snap EDR™
Sync and Mobile Access: SnapSync™
Microsoft Active Directory Support: Included
VMware Support: VMWare Ready
Form Factor: Desktop 4-drive
CPU and Memory: 1.8GHz processor / 1 X 2GB ECC Memory Module (upgradable to 2 x 2GB)
Drive Configuration: Two or Four SATA-II Drives
RAID Levels: DynamicRAID Single or Dual Parity / Traditional RAID 0, 1, 5, 6, 10
Drive Types Supported: Enterprise SATA: 1TB, 2TB,3TB, 4TB, 6TB | 7,200 RPM
Network Connectivity: 2 x Gigabit Ethernet ports (autosensing 10/100/1000Base-T, dual RJ-45 network connections); Support for stand-alone, failover, and load balancing modes
USB Interface: RDX QuikStor, UPS, Tape Devices, Printers
Local Backup Interface : USB 2.0, USB 3.0
Physical / Mounting : Width 7.87 in (200 mm) Height 8.38 in (213 mm) Depth 12.6 in (320 mm) Weight: Without Drives: 18 lbs (8.2 kg) With 4 Drives: 24 lbs (10.9 kg)
Agency Approvals: cTUVus, CE, VCCI, FCC Class A
Power: Power Rating: 200W, 100-240 VAC, 50-60 Hz
Input Current: Max 3.5A (RMS) @ 115Vac, 2A (RMS) @ 230Vac
Power Consumption: 41W (steady state)
Environmental Limits: Operating Environment: Temperature: 32° F to 104° F (0° C to 40° C), Humidity Range: 20% to 80%, Vibration: .25G’s at 5-1000-5Hz sinusoidal, Shock: 3 pulses of 30G’s for up to 30ms, Altitude: -50 ft. to +10,000 ft (-15.24 m to 3,048 m)
Non-Operating Environment:Temperature: -40° F to 158° F (-40° C to 70° C), Humidity Range: 90% Vibration: 1G at 5-1000-5Hz sinusoidal, Altitude: -50 ft. to +35,000 ft. (-15.24 m to 10,668 m)
Standard Warranty: 3-year Return to Factory parts replacement; 24x7 telephone support *Snap EDR support sold separately
Included Accessories: US Power Cord, EMEA Power Cord, UK Power Cord, Serial DB9 to RJ-11 Adapter, Two 7 ft. Cat-5 Ethernet Cables, Quick Start Guide