SnapServer XSD 40 SAN/NAS Server for Mobitix

SnapServer XSD 40

expand and Sync on your Desktop

Built upon the award winning GuardianOS, the SnapServer XSD 40 offers enterprise class management and data protection features, all in a desktop form factor.  Ideal for file sharing and remote access the SnapServer XSD 40 supports SATA-II hard drives and is scalable up to 24TB.  The SnapServer GuardianOS includes DynamicRAID for seamless storage expansion by adding or replacing hard drives as capacity requirements change. In addition, all SnapServer storage volumes can grow or shrink dynamically within the storage pool without IT intervention, preventing costly provisioning errors and unnecessary upgrades.

With both block and file level access, the XSD 40 has cross-platform compatibility with Windows, Linux, UNIX and Macintosh systems. GuardianOS includes additional data protection features such as high performance snapshots, direct backup to RDX, SnapSync™ and optional data replication.

Protect your data and let your storage grow seamlessly as capacity needs change with the SnapServer XSD 40 and DynamicRAID.

With This Product You Can...

  • Protect and store data with DynamicRAID, offering simple expansion and volume management
  • Share and access data anywhere across Windows, UNIX/Linux, Macintosh, iOS and Android Platforms
  • Protect and recover your data with snapshots and replication
  • Replicate or Sync data between a central location and one or more remote locations
  • Backup to RDX media, disk, or LTO tape

Manufacturer Part Number
SNAP-MBTX-44
EAN/UPC
0695057126799,695057126799
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System: GuardianOS™7.6

Management: Wizard-based Installation, Volume Usage Statistics, Event Log, Email Notification, Administrator Authentication, Remote Management, Multi-Server Monitoring, and Visualization with SnapServer Manager

Network File Protocols: SMB, CIFS, NFS, AFP, HTTP, FTP

iSCSI Support: Included

Snapshots: Included

Replication: Snap EDR™

Sync and Mobile Access: SnapSync™

Microsoft Active Directory Support: Included

VMware Support: VMWare Ready

Form Factor: Desktop 4-drive

CPU and Memory: 1.8GHz processor / 1 X 2GB ECC Memory Module (upgradable to 2 x 2GB)

Drive Configuration: Two or Four SATA-II Drives

RAID Levels: DynamicRAID Single or Dual Parity / Traditional RAID 0, 1, 5, 6, 10

Drive Types Supported: Enterprise SATA: 1TB, 2TB,3TB, 4TB, 6TB | 7,200 RPM

Network Connectivity: 2 x Gigabit Ethernet ports (autosensing 10/100/1000Base-T, dual RJ-45 network connections); Support for stand-alone, failover, and load balancing modes

USB Interface: RDX QuikStor, UPS, Tape Devices, Printers

Local Backup Interface : USB 2.0, USB 3.0

Physical / Mounting : Width 7.87 in (200 mm) Height 8.38 in (213 mm) Depth 12.6 in (320 mm) Weight: Without Drives: 18 lbs (8.2 kg) With 4 Drives: 24 lbs (10.9 kg)

Agency Approvals: cTUVus, CE, VCCI, FCC Class A

Power: Power Rating: 200W, 100-240 VAC, 50-60 Hz
Input Current: Max 3.5A (RMS) @ 115Vac, 2A (RMS) @ 230Vac
Power Consumption: 41W (steady state)

Environmental Limits: Operating Environment: Temperature: 32° F to 104° F (0° C to 40° C), Humidity Range: 20% to 80%, Vibration: .25G’s at 5-1000-5Hz sinusoidal, Shock: 3 pulses of 30G’s for up to 30ms, Altitude: -50 ft. to +10,000 ft (-15.24 m to 3,048 m)

Non-Operating Environment:Temperature: -40° F to 158° F (-40° C to 70° C), Humidity Range: 90% Vibration: 1G at 5-1000-5Hz sinusoidal, Altitude: -50 ft. to +35,000 ft. (-15.24 m to 10,668 m)
Standard Warranty: 3-year Return to Factory parts replacement; 24x7 telephone support *Snap EDR support sold separately
Included Accessories: US Power Cord, EMEA Power Cord, UK Power Cord, Serial DB9 to RJ-11 Adapter, Two 7 ft. Cat-5 Ethernet Cables, Quick Start Guide