Cat.6 Patch UTP Network Cable

Netkey copper patch cord, category 6, 5 ft., blue UTP cable.

Manufacturer Part Number
NK6PC5BUY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Type:NetKey Category 6 Patch Cord
  • Length (ft.):5
  • Length (m):1.52
  • Color:Blue
  • Boot Color:Clear
  • Wiring Scheme:T568B
  • Flammability Rating:CM
  • AWG Size:Standard 24 AWG
  • CE Compliant:Yes
  • Operating Temperature:14ºF to 140ºF (-10ºC to 60ºC)
  • Storage Temperature:-40°F to 158°F (-40°C to 70°C)
  • Cable Length:Feet
  • Standards:PoE, PoE+
  • Termination End 1:Modular Plug
  • Termination End 2:Modular Plug
  • Cable Type:U/UTP
  • RoHS Compliancy Status:Compliant
  • Min. Order Qty.:1.0000