MasterCase Pro 5 Computer Case

The MasterCase 5 Series

At heart, the MasterCase 5 advocates a new relationship that binds component makers and users closer together. Its elegantly smooth, flexible FreeForm Modular System supports multiple outlooks, allowing you to upgrade rather than entirely replace your case as your needs change over time. Go with either basic dual top handles and standard door of the MasterCase 5 or an elevated mesh top cover of the MasterCase Pro 5.

Manufacturer Part Number
MCX-0005-KWN00
EAN/UPC
0884102028595,884102028595,4719512052488
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number:

  • MCX-0005-KKN00 (not windowed)
  • MCX-0005-KWN00 (windowed)
Available Color(s): Exterior: Dark metallic grey
Interior: Black
Materials: SECC, Plastic
Dimensions (WxHxD): 235(W) x 548(H) x 512(D) mm
Weight: 10.6kg
M/B Type: ATX, microATX, Mini-ITX
5.25" Drive Bays:
  • 2 (exposed)
  • 3.5" Drive Bays: 2
  • 2.5" Drive Bays: 2+2
I/O Panel: 2x USB 3.0
1x Audio In & Out
Expansion Slots: 7
Air Cooling Compatibility:
  • Top: 2x 120/140mm
  • Front: 3x 120/140mm
  • Rear: 1x 120/140mm
Water Cooling Compatibility:
  • Top: 240mm radiator, max. 40mm thick w/o fans (only with Top Cover kit)
  • Front: 240/280mm radiator, max. 40mm thick w/o fans
  • Rear: 120/140mm radiator
Included Fans:
  • Front: 1x 140mm, 1200RPM, 24dBA, 55CFM
  • Rear: 1x 140mm, 1200RPM, 24dBA, 55CFM
Dust Filters: Front / Top / Bottom
Power Supply Type: Bottom Mount
Standard ATX PS2 / EPS 12V
Maximum CPU Cooler Height: 190mm
Maximum GPU/PCI Card Length: 412mm (without cage)
296mm (with HDD cage)
Warranty: 2 years
EAN Code: 4719512048283 (MCX-0005-KKN00)
4719512052488 (MCX-0005-KWN00)
UPC Code: 884102027246 (MCX-0005-KKN00)
884102028595 (MCX-0005-KWN00)