Color Buds CBM-B5 Earset

Manufacturer Part Number
199711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Driver

13.5mm

Film

0.009mm

Impedance

32ohms

Magnet

Anisotropic Ferrite

Coil

7.4mm

Sensitivity

100dB +/- 3dB (1kHz)

Channel Balance

<3dB

Rated Input

1mW

Maximum Input

5mW

Frequency Response

20Hz - 23kHz

Plug

3.5mm Straight Plug

Cord Length

1.2m

Pack Size (H x W x D)

82 x 117 x 25mm

Net Weight

0.012kg