Cat.6a U/UTP Network Cable

Category 6A, 10 Gb/s UTP patch cord with TX6A™ 10Gig™ Modular Plugs on each end.

Manufacturer Part Number
UTP6A1MBU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance Level:Category 6A/Class EA

Cable Type:U/UTP

Cable Color:Blue

Length (ft.):3.28

Length (m):1.0

Flammability Rating:CM

Termination End 1:Modular Plug

Termination End 2:Modular Plug

Standards:PoE,PoE+

CE Compliant:Yes

Nominal Cable O.D. (In.):0.275

Nominal Cable O.D. (mm):7

Operating Temperature:14°F to 140°F (-10°C to 60°C)

Storage Temperature:-40°F to 158°F (-40°C to 70°C)

UL5A Listed:-

Cable Length:Meters

Material:Copper

RoHS Compliancy Status:Compliant

Min. Order Qty.:1.0000