SSD DC P3520 Series (1.2TB, 2.5in PCIe 3.0 x4, 3D1, MLC) Generic 10 Pack

Manufacturer Part Number
SSDPE2MX012T710
EAN/UPC
0735858302340,735858302340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Capacity : 1200 GB
Status : Launched
Launch Date : Q3'16
Lithography Type : 3D NAND G1 MLC
Recommended Customer Price : N/A

Performance
Sequential Read (up to) : 1700 MB/s
Sequential Write (up to) : 1300 MB/s
Random Read (100% Span) : 320000 IOPS
Random Write (100% Span) : 26000 IOPS
Latency - Read : 20 µs
Latency - Write : 20 µs
Power - Active : Avg. 11W (Write), 9W (Read)
Power - Idle : 4W

Reliability
Vibration - Operating : 2.17 GRMS
Vibration - Non-Operating : 3.13 GRMS
Shock (Operating and Non-Operating) : 1000 G/0.5msec
Operating Temperature Range : 0°C to 35°C
Endurance Rating (Lifetime Writes) : 1480 TBW
Mean Time Between Failures (MTBF) : 2 million hours
Uncorrectable Bit Error Rate (UBER) : 1 sector per 10^17 bits read
Warranty Period : 5 yrs

Package Specifications
Weight : Up to 125gm
Form Factor : 2.5" 15mm
Interface : PCIe NVMe 3.0 x4

Advanced Technologies
Enhanced Power Loss Data Protection : Yes
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : No
Temperature Monitoring and Logging : Yes
End-to-End Data Protection : Yes