Dual-core NAS featuring USB QuickAccess Port for Direct Access to Files

The TS-251A provides the innovative USB 3.0 QuickAccess port that allows you to quickly complete the first-time NAS installation and to then directly access files and data stored on the NAS. It also supports two additional transmission modes: Ethernet NAS mode and iSCSI SAN block-based mode. Combining USB QuickAccess, NAS and iSCSI-SAN into one box, the TS-251A is a powerful but easy-to-use storage solution ideal for backup, synchronization, remote access, and entertainment. It greatly helps to boost productivity and can meet the demands of photographers and audiovisual enthusiasts for direct, quick access to files. The TS-251A is powered by an upgradable and high-performance 14nm Intel® Celeron® N3060 dual-core 1.6GHz processor, and supports 4K video playback and transcoding.

  • Excellent system performance, ideal for centralized management, file sharing and backup
  • USB QuickAccess port for accessing files without needing a network connection
  • Supports 4K hardware decoding and transcodes 4K H.264 videos on-the-fly or offline
  • Enjoy the best audio-visual experience with HDMI output, multi-channel surround sound and the free remote control
  • Build a personal karaoke system with OceanKTV
  • Linux Station supports Ubuntu® with direct output via HDMI
  • A hybrid approach to virtualization: Virtualization Station & Container Station
  • Supports Virtual JBOD (VJBOD) to maximize the storage utilization of multiple QNAP NAS units
14nm Intel® Celeron® N3060 dual-core CPU and hardware-accelerated encryption engine

The TS-251A is powered by an advanced 14nm Intel® Celeron® dual-core 1.6GHz processor that features low TDP (only 6 watts) and can automatically burst up to 2.48GHz. Coupled with dual-channel 2/4GB DDR3L-1600 dual-channel RAM (upgradable to 8GB), dual Gigabit LAN ports, and SATA 6Gb/s, the TS-251A can deliver up to 211.88 MB/s throughput for optimizing mission-critical tasks while still being energy efficient. The TS-251A also features Intel® AES-NI hardware-accelerated encryption to deliver up to 209.13 MB/s throughput with AES 256-bit throughput with AES-NI encryption for both full NAS volume and shared folders, boosting system performance & security while ensuring the safety of sensitive business data stored in the NAS.

Direct access to files with the USB QuickAccess port

The TS-251A features an innovative USB 3.0 QuickAccess port that allows you to complete the first-time installation and setup of your TS-251A without requiring network connectivity. The files and data stored on the TS-251A can also be directly accessed by using Qfinder Pro and a USB 3.0 A-Male to Micro B-Male cable or a USB 2.0 Micro B cable. Furthermore, you can assign access rights to users for different folders to prevent unauthorized access to important files.

USB QuickAccess/NAS/iSCSI SAN triple solution

The TS-251A innovatively re-defines what NAS can do by providing a USB 3.0 QuickAccess/NAS/iSCSI SAN triple solution. It discards the restriction of conventional DAS that only allows connecting to one device, and breaks the cost barrier for a high-speed Ethernet solution. The TS-251A’s three data transmission modes not only work independently, but they also can simultaneously run with no bandwidth interference, allowing you to multi-task with utmost productivity.

Manufacturer Part Number
TS-251A-4G-US
EAN/UPC
0885022011339,885022011339
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering P/N: TS-251A-4G: TS-251A-2G
Processor: 14nm Intel® Celeron® N3060 dual-core 1.6GHz (up to 2.48GHz)

Hardware Encryption Accleration: ✓,AES-NI

System Memory: 4GB DDR3L (2 x 2GB): 2GB DDR3L (2 x 1GB)
Maximum Memory: 8GB
Memory Slot: 2 x SODIMM DDR3L (For dual-DIMM configurations, you must use a pair of identical DDR3L modules.)
Flash Memory: 4GB, pre-loaded with QTS system
Drive Type: 2 x 3.5"/2.5" SATA 6Gb/s HDDs/SSDs
GbE LAN: 2 x Gigabit RJ45 LAN port
USB Port: 3 x USB 3.0 ports (Front: 1, Rear:2)
SD Card Reader: ✓
USB QuickAccess: ✓ (USB 3.0 Micro-B); USB cable is not included
HDMI: 1, max. resolution 3840 x 2160 @ 30Hz
Audio Input: 3.5mm Microphone Input jack (for dynamic microphone)
Audio Output: 3.5mm Line Out jack (for ampliers or speakers)
LED Indicator: Status/Power, USB, HDD 1, HDD 2
Button: Power/Status, USB one-touch-backup, reset
IR Receiver: ✓, supports QNAP RM-IR002 and MCE-compliant remote controls
Others: Kensington security slot,system maintenance port
Dimension: 169 x 102 x 219 mm
6.65 x 4.02 x 8.62 inch (HxWxD)
Weight: Net: 1.28 kg (2.82 lbs)
Gross: 2.64 kg (5.82 lbs)
Operating Temperature: 0-40˚C
Relative Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Noise Level: 18.3 dB (A)
Refer to ISO 7779 ; Maximum HDD loaded ; Bystander Position ; Average data from 1 meter in front of operating NAS
Power Consumption: System sleep: 0.72W
HDD standby:7.9W
In operation:16.2W
(with 2 x 2TB HDDs)
Power: 65W AC power adapter, 100-240V AC
Fan: 1 x 7cm system fan (12V DC)