Strix GL502VM-DB74 Notebook

COMPACT AND POTENT

ROG Strix GL502 packs the latest 6th gen Intel® processor and NVIDIA® GeForce® GTX™ graphics in a compact and lightweight design. Strix GL502 enables users to enjoy high-end gaming from anywhere.

THE PERFECT BALANCE OF POWER AND PORTABILITY

UNMATCHED PERFORMANCE

Experience unmatched performance with ROG Strix GL502's 6th-generation Intel® Core™ i7 quad-core processor combined with a discrete NVIDIA®GeForce® GTX™ 1060 graphics with full Microsoft® DirectX® 12 support.

The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.

IMMERSIVE VIRTUAL REALITY

The VR Ready NVIDIA® GeForce® GTX™ 1060 GPU boosts speed and power efficiency for brilliant performance in Virtual Reality. Enjoy immersive virtual reality that is smooth, low-latency, and stutter-free.

GAMING ON-THE-GO

With a profile measuring just 23.5mm and tipping the scales at a lightweight 2.2kg, ROG Strix GL502 has an ultra-portable design that fits snugly in a messenger bag or backpack. Whether you're waiting for your flight, kicking back at a café, or at a LAN tournament, you can game just about anywhere!

BREATH TAKING VISUALS

BEAUTIFUL WIDE-VIEW PANEL

ROG Strix GL502 utilizes a 15-inch panel with super-fast wide-view panel to give you wide 178° viewing angles so there's no color shift even when you're viewing it from extreme positions. Full HD or 4K UHD? The choice is yours.

INCREDIBLY SMOOTH GAMEPLAY WITHNVIDIA® G-SYNC™

ROG Strix GL502's NVIDIA® G-SYNC™ display technology eliminates the lag and frame rate stutter you usually encounter with V-Sync. NVIDIA® G-SYNC™ synchronizes the display's refresh rate with the GPU. This reduces lag, minimizes frame rate stutter, and eliminates visual tearing — all without affecting system performance. What you do get is incredibly-smooth and stunning gameplay.

INTELLIGENT THERMAL DESIGN

The Hyper Cool Duo-Copper cooling system uses heat pipes and a dual fan system to cool the CPU and GPU independently. This design maximizes cooling efficiency to give ROG Strix GL502 the stability required for intense gaming marathons.

UP TO 24GB OF DDR4

ROG Strix GL502 is fitted with up to 24GB of DDR4 RAM, the latest standard in memory. Benefit from the improved speed, capacity, and lower power consumption of the newest generation to really boost your gaming experience.

SSD FOR SUPERFAST LOADING SPEEDS

NVMe PCIe SSD gives you superfast data access speeds so you spend less time waiting. ROG Strix GL502 boots up faster, loads apps quicker, and gives you shorter in-game loading times so you stay immersed and focused on the game.

Don't stop at a blazing fast SSD. Equip your ROG Strix GL502 with up to a SATA 2TB 2.5' HDD for an abundance of storage space.

TACTILE KEYBOARD

ROG Strix GL502 has a specially-designed chiclet gaming keyboard with red-backlit scissor-switch keys that offer you 1.6mm of travel distance for tactile keystrokes. It also features highlighted WASD keys so you know where your hands need to be.

ANTI-GHOSTING KEYBOARD WITH 30-KEY ROLLOVER

Anti-ghosting keys ensure your commands are instantaneously and correctly interpreted – even if you hit up to 30 keys simultaneously.

Manufacturer Part Number
GL502VM-DB74
EAN/UPC
0889349505403,889349505403
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Quad-Core™ i7-6700HQ 2.6GHz (Turbo up to 3.5GHz)
Operating System
  • Windows 10 (64bit)
Memory
  • 16GB DDR4
Display
  • 15.6" FHD (1920*1080) hardware G-SYNC 160° View-Angle, matte
Graphic
  • NVIDIA® GTX1060M 6GB GDDR5 G-SYNC
Storage
  • 256GB SSD
  • 1TB (7200 RPM)
Card Reader
  • SD
Camera
  • 1.2MP HD Camera
Networking
  • 802.11ac 2x2
  • Built-in Bluetooth™ V4.1
Interface
  • 3x USB 3.0
  • 1x USB3.1 Type C (gen 2) with Thunderbolt
  • 1x Headphone-out & Audio-in Combo Jack
  • 1x RJ45 LAN Jack for LAN insert
  • 1x HDMI
  • 1x mini Display Port
  • Card Reader
Audio
  • Built-in Speakers And Microphone
Battery
  • 64WHrs 4-cell Li-ion Prismatic Battery pack
Power Adapter
  • Output : 19V DC, 9.5A, 180W
  • Input : 100~240V AC, 50/60Hz universal
Dimensions
  • 15.4" x 10.5" x 0.9"
Weight
  • 4.9 lbs