Strix GL702VM-DB74 Notebook

ROG STRIX GL702
Compact and potent

ROG Strix GL702 packs the latest 6th gen Intel® processor and NVIDIA® GeForce® GTX graphics in a compact and lightweight design. Strix GL702 enables users to enjoy high-end gaming from anywhere.

THE PERFECT BALANCE OF POWER AND PORTABILITY

Play Your Favorite Games With Smooth FPS

Experience unmatched performance with ROG Strix GL702's 6th-generation Intel® Core™ i7 quad-core processor combined with a discrete NVIDIA® GeForce® GTX 1060 graphics with full Microsoft® DirectX® 12 support. The latest hardware gives you efficient, powerful performance for heavy gaming or productive multitasking such as live streaming and video editing.

IMMERSIVE VIRTUAL REALITY

The VR Ready NVIDIA® GeForce® GTX 1060 GPU boosts speed and power efficiency for brilliant performance in Virtual Reality. Enjoy immersive virtual reality that is smooth, low-latency, and stutter-free.

Manufacturer Part Number
GL702VM-DB74
EAN/UPC
0889349499849,889349499849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating systemWindows 10 (64 bit)Display17.3" FHD (1920*1080) 160° View-AngleProcessorIntel Quad-Core i7-6700HQ 2.6 GHz (Turbo to 3.5 GHz)GraphicsNVIDIA GTX 1060M 6G GDDR5 G-SYNCMemory16GB DDR4Storage256GB SATA3 M.2 SSD + 1TB (7200 RPM) HDDOptical storagen/aWebcamHD WebcamKeyboardIlluminated ChicletWireless Data Network802.11 ac 2x2;Bluetooth 4.1Side I/O Ports- 3x USB 3.0, 
- 1x USB3.1 Type C (gen 2) with Thunderbolt, 
- 1x Headphone-out & Audio-in Combo Jack, 
- 1x RJ45 LAN Jack for LAN insert, 
- 1x HDMI, 1x mini Display Port, 
- Card ReaderCard ReaderSDBattery76WHrs, 4S1P, 4-cell Li-ion Polymer Battery PackDimensions16.5" x 10.8" x 0.9" ~ 1"Weight6 lbs