Radiant Selective Call Room Unit, White

The radiant® Selective Call Intercom Room Unit delivers convenient room-to-room communication in up to 32 locations, all from an in-wall control point.  The IC7001's high-resolution LCD screen and customizable room naming offer intuitive navigation, making the system a breeze to use. 

Manufacturer Part Number
IC7001WH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General Info

Color: White

Construction Information

Material 1: ABS Plastic/Steel

Dimensions

OverallDimensions (US): 4 7/8" x 4 7/8"

Weight: 1 lb

Cord Information

Pinning:

  • 1. 24 VDC OUT
  • 2. GND
  • 3. Audio (+) 
  • 4. COMM A
  • 5. COMM B 
  • 6. Audio (-)
  • 7. NOT USED
  • 8. NOT USED

Technical Information

Cat5 Cable Rating: CAT5 UTP, 4 pair solid conductor (24 AWG)

Humidity: Up to 90% RH (non-condensing)

Material: ABS Plastic/Steel

Operating Temperature (Celsius): 0 to 55ºC

Power Requirements: +24 Vdc, +/-1.25 Vdc, 0.25 A max

QLink Selective Call Ports: RJ-45

Storage Temperature: -55 to 75ºC