PLN22770W 27" LCD Monitor

For the best value for the money, the Planar® PLN2770W 27” Full HD LCD desktop monitor features thin borders, wide viewing angles and VGA and DVI-D video inputs. With its narrow bezel, the Planar PLN2770W is perfect for mounting on a multi-monitor stand in space-constrained office environments.

Manufacturer Part Number
997-8371-00
EAN/UPC
0810689003151,810689003151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name PLN2770W
Planar Part Number 997-8371-00
Viewable Size 27" diagonal (23.54" horizontal x 13.24" vertical)
Aspect Ratio 16:9
Contrast Ratio (typ) 1000:1
Viewing Angle (typ) 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ) 14 ms
Brightness (Typical) 250 cd/m2
Display Type IPS LCD Active Matrix Flat Panel Display (TFT)
Display Resolution 1920 x 1080, full HD
Tilt Range 0° to +20°
Palette 16.7 million colors
Pixel Pitch 0.3114 mm
Refresh Rate 55~76 Hz (60 Hz recommended)
Dimensions (W x H x D) 24.4" x 17.4" X 9.8" (620.2 mm x 442.6 mm x 248.5 mm)
Dimensions without Stand 24.4" x 14.3" x 1.8" (620.2 mm x 362.2 mm x 45.1 mm)
Panel Depth 1.8" (45.1 mm)
Display Weight 11.0 lb (5.0 kg) , 10.6 lb (4.8 kg) without base & stand
Shipping weight 13.9 lb (6.3 kg)
Video Inputs Digital (DVI-D w/HDCP), Analog (VGA)
HDCP YesExternal Connections 1 - DVI 24-pin connector; 1 - Analog VGA D-sub 15-pin video display
Compatibility PC and Mac® (adapter may be required for Mac)
Internal Power Supply Internal
Power Consumption (max) 29 Watt Typical (<0.5 Watt standby)
Power Requirements 100-240 VAC
VESA Compatible/Location Built-in 100 mm VESA, back
Product Approvals UL/cUL, CE, FCC-B, RoHS
Recommended Usage Up to 16 hours per day
Service and Support 3-Year Customer FirstTM Warranty featuring FREE 2-Day Advance Replacement
(US only). Please see warranty document for more details and for replacement
procedures outside the US.
Options / Features Wide color consistent viewing angle, Nearly Borderless bezel, Discreet branding,
Anti-glare coating, Multi-language display, On screen display (OSD),
Kensington® Security Slot
In the Box PLN2770W 27" LCD Monitor, Power Cord, VGA Cable, and User’s Guide
UPC 8 10689 00315 1