16GB Module - DDR4 2133MHz

Manufacturer Part Number
KVR21R15S4/16
EAN/UPC
0740617261707,740617261707
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD) 15 cycles
Row Cycle Time (tRCmin) 47.05ns(min.)
Refresh to Active/Refresh 350ns(min.)
Command Time 1x mode (tRFCmin)
Row Active Time (tRASmin)33.00ns(min.)
Maximum Operating Power *
UL Rating 94 V - 0
Operating Temperature 0o C to +85o C
Storage Temperature -55o C to +100o C