Full Motion LCD/LED Display Wall mount 13” to 27”

The 05415 is a full-motion wall mount for most 13''-27'' LED, LCD flat panel TVs up to 15kg/33lbs. It allows smooth, effortless tilt motion that makes it easy to reduce glare and find the perfect TV angle at any height. Full motion allows maximum flexibility — extend, tilt and swivel your TV up to 180mm from the wall in every direction for easy viewing from any seat in a room. This pre-assembled arm comes complete with cable clips and decorative covers to ensure an elegant and tidy look. Its built-in level adjustment offers 3° clockwise and counterclockwise turning to ensure it is perfectly level. Compatible with VESA hole up to 100x100.

Manufacturer Part Number
5415
EAN/UPC
0012405054151,012405054151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

* Economy Steel Full-motion TV Wall Mount

* Fit for most 13’’-27’’ LED, LCD Flat Panel TVs

* +5°~-12° tilt; +90°~-90° swivel; +3°~-3° level adjustment

* VESA compliant: 75x75, 100x100

* Mounting profile: 180mm

* Support flat panel TVs up to 15kg/33lbs

Shipping Specifications

  • Unit Weight:0.86KG/1.49LBS

  • Unit Dimensions:19x14.2x5.2CM
    Case Weight:17.9KG/39.38LBS

  • Case Dimensions: 39.5x28x30 cm

  • Case Quantity:20PCS

UPC # 012405054151