Economy Full-motion TV Wall Mount for Curved & Flat Panel TVs Up to 70"

The model 05413 is a full-motion wall mount can be for curved & flat panel TVs up to 70", 50kg/110lbs. This mount extends out 473mm from wall and allows TVs to turn 90 degree left or right. Full motion allows maximum flexibility — tilts and swivel your TV for easy viewing from any seat in a room. Post-installation level adjustment allows the TV to “roll” up to 3 degree clockwise and counterclockwise to ensure it is perfectly level. Integrated cable management system keeps cables organized and protected.

Manufacturer Part Number
5413
EAN/UPC
0012405054137,012405054137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

*Economy full-motion TV wall mount

*For most 37’’-70’’ LED, LCD flat panel TVs

*VESA:200x200,400x200,300x300,400x400,600x400

*-20°~+10°Tilt; -90° ~+90° swivel; -3°~+3° Level Adjustment

*Mounting profile:60mm-473mm

*Load capacity:35kgs/77lbs

Shipping Specifications

  • Unit Weight:4.1KG/9.0LBS

  • Unit Dimensions:70X27X6.5CM
    Case Weight:15.5KG/34.1LBS

  • Case Dimensions: 72x29x21.5cm

  • Case Quantity:3PCS

UPC # 012405054137

Limited One Year Warranty