Perfect for those with busy schedules, this magnetic calendar features a generous writing space for each day of the week. Total Erase surface resists ghosting and staining to maintain its bright surface with minimal maintenance. Steel backing allows you to quickly hang papers and notes using magnets. 12-month format offers efficient way to stay organized throughout the entire year. Easy-to-mount hardware simplifies installation for simple, secure attachment. Calendar is designed for moderate use in spaces with regular traffic.
Note:
UPC: 034138194027
Detailed Color: White
Frame Finish: Graphite
Mounting Hardware Type: Pass-through
Orientation: Horizontal
Period of Warranty: 20 years
Standard Board Size: 3' x 2'
Usage: Personal Office - Moderate to heavy use
Use Frequency: Moderate Use
Whiteboard Printed Surface: Calendar
Whiteboard Surface Type: Magnetic Total Erase®
Dimensions: 3' x 2'
Country of origin: United States