NEC’s Digital Signage Solutions provide a complete bundled product for customers that need a professional-grade display and computer to source content. The P703-PC2 bundle includes a 70" P703-PC2 display and OPS-APIC-PS computer seamlessly integrated utilizing the expansion slot of the display. This built-in functionality allows for a clean, hidden integration while reducing the bill of materials needed for installation. LED edge lighting delivers environmental, economic, and aesthetic impact. With a decreased total cost of ownership, a thinner and lighter cabinet, and customizable connectivity options, the P series displays deliver stunning solutions. Everytime. This new generation of display received a full chassis upgrade with the addition of a second expansion slot, faster processing times, evolved daisy chain performance, and near field communication capabilities (for setup and servicing only).
Note:
Display
Panel Technology : SPVA (P-DID)
Viewable Image Size : 70"
Native Resolution : 1920 x 1080
Pixel Pitch : 0.8mm
Backlight Type : LED Edge-lit
Pixels Per Inch : 31@ native resolution
Brightness (typical) : 560cd/m2
Brightness (maximum) : 700cd/m2
Contrast Ratio (typical) : 4000:1
Viewing Angle : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
Response Time(Gray to Gray) : 8ms
Refresh Rate : 60Hz
Aspect Ratio : 16:9
Orientation : Landscape/Portrait
Displayable Colors : More than 16.7 million
Synchronization Range
Horizontal (Analog/Digital) : 31.5-91.1 kHz
Vertical : 50-85 Hz
Input Signal
Video : Analog RGB 0.7 Vp-p/75 Ohms
Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
Connectivity
PC Signal Compatibility : Yes
Macintosh Compatibility : Yes
Input Terminals :
Digital : DisplayPort, HDMI, DVI-D
Analog : VGA 15-pin D-sub
Audio : Audio Mini-Jack, DisplayPort Audio, HDMI Audio
External Control : RS-232C, LAN, DDC/CI
Output Terminals :
Audio : Audio Mini-Jack, External Speaker Jack (2)
Digital : DisplayPort
External Control : RS-232C
Power Consumption (typical)
On : 150W
ECO Mode Standby : <0.5W
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) : 0.9in./0.9in., 0.9in./0.9in. ; 23.0mm/23.0mm, 23.0mm/23.0mm
Dimensions (WxHxD) :
Net (with stand) : 62.5 x 37.7 x 23.9 in. / 1587 x 956.75 x 600mm
Net (without stand) : 62.5 x 36.2 x 3.4 in. / 1587 x 919.6 x 86.9mm
Shipping : 73.2 x 46.5 x 15 in. / 1860 x 1180 x 380mm
Weight :
Net (with stand) : 110 lbs. / 50 kg
Net (without stand) : 105.1 lbs. / 47.8 kg
Shipping : 143 lbs. / 65 kg
VESA Hole Configuration Specifications
400 x 400mm
Environmental Conditions
Operating Temperature : 32-104°F / 0-40°C
Operating Humidity : 20-80%
Operating Altitude : 9843 ft. / 3000m
Storage Temperature : -4-149°F / -20-65°C
Storage Humidity : 10-90%
Storage Altitude : 40,000 ft. / 12,192m
Limited Warranty (parts & labor, including backlight)
3 years
Additional Features
Advanced thermal capabilities
Ethernet Control and Communication
RS-232 Control and Communication
Landscape/portrait capable
Carbon footprint meter
Plug and Play (DDC/CI, DDC2B)
Scheduler (w/ real-time clock)
Screen saver function
Ambient light sensor (AmbiBright)
Screen saver function
Optional human sensor
Intelligent Wireless Data (Near Field Communications)
Second expansion slot
Expanded daisy chain (DP 1.2)
6-axis color adjustment
Metal rear cabinet
POP
Side-by-Side
Handles
Variable picture modes
Advanced video settings (Noise Reduction, Adaptive Contrast)
Input labeling
Backlight adjust
Aspect ratio control
Built-in speakers
LED edge-lit backlighting
10-bit color over HDMI
OPS/Expansion slot
Ships With
Power cord
1.8m DVI-D cable
Single board computer (OPS-APIC-PS)
Wireless remote control
Batteries
CD-ROM (user manual)
Option board slot cover
Screws
Thumbscrews