NEC’s Digital Signage Solutions provide a complete bundled product for customers that need a professional-grade display and computer to source content. The E805-PC2 bundle includes a 80" E805 display and OPS-APIC-PS computer seamlessly integrated utilizing the expansion slot of the display. This built-in functionality allows for a clean, hidden integration while reducing the bill of materials needed for installation. LED edge lighting delivers environmental, economic, and aesthetic impact. With a decreased total cost of ownership, E series displays deliver large size, cost effective solution that includes full external control and expanded connectivity.
Note:
Display
Panel Technology : UV²A
Viewable Image Size : 80"
Native Resolution : 1920 x 1080
Pixel Pitch : 0.92mm
Backlight Type : LED Edge-lit
Brightness (typical) : 280cd/m2
Brightness (maximum) : 350cd/m2
Contrast Ratio (typical) : 5000:1
Viewing Angle : 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>10
Response Time(Gray to Gray) : 4ms
Refresh Rate : 60Hz
Aspect Ratio : 16:9
Active Screen Area : 69.7 x 39.2 in. / 1771.2 x 996.3.mm
Orientation : Landscape
Displayable Colors : More than 1 billion
Synchronization Range
Horizontal (Analog/Digital) : 15.625 / 15.734 / 31.5-91.1 kHz
Vertical : 50-85 Hz
Input Signal
Video : Analog RGB 0.7 Vp-p/75 Ohms , Digital TMDS / DisplayPort
Sync : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)
Connectivity
PC Signal Compatibility : Yes
Macintosh Compatibility : Yes
Input Terminals :
Digital : DisplayPort, HDMI (2), DVI
Analog : VGA 15-pin D-sub
Audio : Audio Mini-Jack x 2
External Control : Ethernet (RJ45), RS-232C
Output Terminals :
Audio : Audio Mini-Jack, External Speaker Jack (2)
Power Consumption (typical)
On : 235W
ECO Mode Standby : <2.5W
Physical Specifications
Bezel Width (Left/Right, Top/Bottom) : 1.2/1.2, 1.2/1.2 in. / 29.7/29.7, 29.7/29.7mm
Dimensions (WxHxD) :
Net (with stand) : 72.3 x 43.2 x 23.9 in. / 1836.2 x 1098.5 x 606 mm
Net (without stand) : 72.3 x 41.8 x 3.4 in. / 1836.2 x 1061.3 x 86.9 mm
Shipping : 81.2 x 54.8 x 14.2 in. / 2063 x 1391.0 x 360 mm
Weight :
Net (with stand) : 145.4lbs / 66.1 kg
Net (without stand) : 135.3lbs / 61.5 kg
Shipping : 173.8lbs / 79 kg
VESA Hole Configuration Specifications
400 x 400mm
Environmental Conditions
Operating Temperature : 32-104°F / 0-40°C
Operating Humidity : 20-80%
Operating Altitude : 9843 ft. / 3000m
Storage Temperature : -4-140°F / -20-60°C
Storage Humidity : 10-90%
Storage Altitude : 40,000 ft. / 12,192m
Limited Warranty (parts & labor, including backlight)
3 years
Additional Features
Integrated Temperature Sensors
Thermodynamic Cooling Fans
Ethernet control and communication
RS-232Control and communication
AMX Beacon Compatible, Crestron Connected Compatible
Full 24/7 Scheduler
OPS expansion slot
Custom Input Detect Options
Auto Power On Integrated 10W Speakers Full Steel Chassis Plug and Play DDC2B Full Scheduler Function
Ships With
Power cord
1.8m DVI-D cable
Wireless remote control
Batteries
CD-ROM (user manual)
Option board slot cover
Screws
Thumbscrews
Accessories
Optional :
NEC :
Table Top Stand (ST-801)
Optional Side-Mounted 15W Speakers (SP-TF1)
Optional Rear-Mounted 15W Speakers (SP-RM1)
Optional Tilt Wall mount (WMK-6598)
OPS HDBaseT Receiver Module (SB-07BC)
OPS HD-SDI Module (SB-01HC)
OPS 3G-SDI Module (SB-04HC) OPS Digital Tuner Module (SB-03TM)
Any NEC OPS PC Option