OneTouch 1TG2-1500-BG1

The core of this kit contains one 1TG2-1500 handheld tester for Ethernet and one AirCheck G2  for Wi-Fi networks, each capable of the one-button AutoTest that mimics the end-user experience to validate and troubleshoot various aspects of the network: switch or AP connectivity, service and application link performance, network discovery reveals device attributes and health. The 1TG2-1500 has dual copper and fiber ports for inline packet capture and VoIP monitoring. The companion cloud service facilitates zero-touch upload of test results to track progress of project and troubleshooting. Both testers can be fully remote controlled supporting collaborative troubleshooting between off-site engineers and on-site technicians. In addition to the 1TG2-1500 and AirCheck G2 tools, all the accessories of each tool are included in this kit: 1TG2-1500 OneTouch AT G2 Ethernet Tester---10/100/1000 Mbps copper/fiber test module, Two 1G SX SFP fiber transceivers, SD card, Frame carry strap, Hand strap, AC adapter and line cord, USB flash drive, WireView #1-6, RJ45 patch cable and coupler, Carrying case, Getting Started Guide, and Resource CD with users manual; AirCheck G2 Wireless Tester---Soft case, AC charger, USB cable, Quick Start Guide.

Manufacturer Part Number
1TG2-1500-BG1
EAN/UPC
0841969100024,841969100024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

  • Dimensions (with module and battery installed): 10.3 in x 5.3 in x 2.9 in (26.2 cm x 13.5 cm x 7.3 cm)
  • Weight (with module and battery installed): 3.5 lb (1.6 kg)
  • Display: 5.7 in (14.5 cm) LCD with projected capacitance touch screen, 480 x 640 pixels
  • AC adapter: Input: 100-240 Vac, 50-60 Hz, 1.0 A
  • Output: +15 Vdc, 2.0 A
  • Battery type: Lithium ion battery pack, 7.2 V
  • Battery life: Approximately 3-4 hours depending on type of usage, 4 hours to charge from 10% capacity to 90% capacity with the unit powered off
  • Memory: Internal: 2 GB shared between system and user files
  • SD card: 4/8 GB, brand and model selected for optimal performance
  • USB 2.0 type A port: for use with USB mass storage devices
  • Network analysis ports: Two RJ-45 10/100/1000BASE-T Ethernet
  • Two SFP 100BASE-FX/1000BASE-X Ethernet
  • Management port: One RJ-45 10/100BASE-T Ethernet
  • One USB 802.11 (requires optional adapter)
  • Wi-Fi adapter data rate: 802.11a: 6/9/12/24/36/48/54 Mbps
  • 802.11b: 1/2/5.5/11 Mbps
  • 802.11g: 6/9/12/24/36/48/54 Mbps
  • 802.11n (20 MHz): MCS0-23, up to 216 Mbps
  • 802.11n (40 MHz): MCS0-23, up to 450 Mbps
  • 802.11ac (80 MHz): MCS0NSS1-MCS9NSS3, up to 1.3 Gbps
  • Wi-Fi adapter operating frequency: 2.412 ~ 2.484 GHz (Industrial Scientific Medical Band)
  • 5.170 ~ 5.825 GHz
  • Wi-Fi security: 64/128-Bit WEP Key, WPA/WPA2 personal, WPA/WPA2 enterprise, 802.1X
Environmental and Regulatory:
  • Operating temperature: 32°F to 122°F (0°C to 50°C)
  • Battery charging temperature: 32°F to 104°F (0°C to 40°C)
  • Storage temperature: -40°F to 160°F (-40°C to 71°C)
  • -4°F to 122°F (-20°C to 50°C) for periods longer than 1 week
  • Operating relative humidity
  • (% RH without condensation): 5% to 45% at 32°F to 122°F (0°C to 50°C)
  • 5% to 75% at 32°F to 104°F (0°C to 40°C)
  • 5% to 95% at 32°F to 86°F (0°C to 30°C)
  • Shock and vibration: Meets the requirements of MIL-PRF-28800F for Class 3 Equipment
  • Safety: CAN/CSA-C22.2 No. 61010-1-04, IEC 61010-1:2001
  • Operating altitude: 13,123 ft (4,000 m), 10,500 ft (3,200 m) with AC adapter
  • Storage altitude: 39,370 ft (12,000 m)
  • Pollution degree: 2
  • EMC: EN 61326-1:2006