OneTouch 1TG2-3000-BG1 Network Testing Device

Two 1TG2-3000 for the price of one. The testers troubleshoot & validate Ethernet and Wi-Fi networks connectivity, path and application performance. The one-button AutoTest mimics the end-user experience and identifies the root cause of common problems in minutes, or proves that the network is not to blame. End-to-end wired and Wi-Fi performance tests validate SLA compliance and ensure infrastructure readiness for application delivery. Automated discovery reveals device location, key attributes, connection paths and problems. Dual copper and fiber optic ports simplify inline packet capture and VoIP monitoring. The companion cloud service facilitates zero-touch upload of test results and full remote control of tester. In addition to getting two 1TG2-3000 tools for the price of one, all the accessories x 2 are included in this kit: 2 x 10/100/1000 Mbps copper/fiber and 802.11a/b/g/n/ac test module, 2 x Versiv platform, 2 x two 1G SX SFP fiber transceivers, 2 x external directional antenna with mounting clip, 2 x SD card, 2 x frame carry strap, 2 x hand strap, 2 x AC adapter and line cord, 2 x USB flash drive, 2 x WireView #1-6, 2 x RJ45 patch cable and coupler, 2 x carrying case, 2 x getting started guide, and 2 x resource CD with users manual.

Manufacturer Part Number
1TG2-3000-BG1
EAN/UPC
0841969100017,841969100017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

  • Dimensions (with module and battery installed): 10.3 in x 5.3 in x 2.9 in (26.2 cm x 13.5 cm x 7.3 cm)
  • Weight (with module and battery installed): 3.5 lb (1.6 kg)
  • Display: 5.7 in (14.5 cm) LCD with projected capacitance touch screen, 480 x 640 pixels
  • AC adapter: Input: 100-240 Vac, 50-60 Hz, 1.0 A
  • Output: +15 Vdc, 2.0 A
  • Battery type: Lithium ion battery pack, 7.2 V
  • Battery life: Approximately 3-4 hours depending on type of usage, 4 hours to charge from 10% capacity to 90% capacity with the unit powered off
  • Memory: Internal: 2 GB shared between system and user files
  • SD card: 4/8 GB, brand and model selected for optimal performance
  • USB 2.0 type A port: for use with USB mass storage devices
  • Network analysis ports: Two RJ-45 10/100/1000BASE-T Ethernet
  • Two SFP 100BASE-FX/1000BASE-X Ethernet
  • Management port: One RJ-45 10/100BASE-T Ethernet
  • One USB 802.11 (requires optional adapter)
  • Wi-Fi adapter data rate: 802.11a: 6/9/12/24/36/48/54 Mbps
  • 802.11b: 1/2/5.5/11 Mbps
  • 802.11g: 6/9/12/24/36/48/54 Mbps
  • 802.11n (20 MHz): MCS0-23, up to 216 Mbps
  • 802.11n (40 MHz): MCS0-23, up to 450 Mbps
  • 802.11ac (80 MHz): MCS0NSS1-MCS9NSS3, up to 1.3 Gbps
  • Wi-Fi adapter operating frequency: 2.412 ~ 2.484 GHz (Industrial Scientific Medical Band)
  • 5.170 ~ 5.825 GHz
  • Wi-Fi security: 64/128-Bit WEP Key, WPA/WPA2 personal, WPA/WPA2 enterprise, 802.1X
Environmental and Regulatory:
  • Operating temperature: 32°F to 122°F (0°C to 50°C)
  • Battery charging temperature: 32°F to 104°F (0°C to 40°C)
  • Storage temperature: -40°F to 160°F (-40°C to 71°C)
  • -4°F to 122°F (-20°C to 50°C) for periods longer than 1 week
  • Operating relative humidity
  • (% RH without condensation): 5% to 45% at 32°F to 122°F (0°C to 50°C)
  • 5% to 75% at 32°F to 104°F (0°C to 40°C)
  • 5% to 95% at 32°F to 86°F (0°C to 30°C)
  • Shock and vibration: Meets the requirements of MIL-PRF-28800F for Class 3 Equipment
  • Safety: CAN/CSA-C22.2 No. 61010-1-04, IEC 61010-1:2001
  • Operating altitude: 13,123 ft (4,000 m), 10,500 ft (3,200 m) with AC adapter
  • Storage altitude: 39,370 ft (12,000 m)
  • Pollution degree: 2
  • EMC: EN 61326-1:2006