Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATIONS
DIMENSIONS (HWD)
1 11/16" x 8 3/4" x 6 7/8" (42.16 mm x 222.25 mm x 175.92 mm)
WEIGHT
3 lbs (1.4 kg)
SIGNAL TRANSPORT – DXLINK
- Connector: (1) RJ-45
- Supported Signal Styles: Digital video, audio, Ethernet, bi-directional control
- Transport Layer Throughput (Max): 10.2 Gbps
- Twisted Pair Cable Type:
- Shielded Cat6, Cat6A and Cat7
- DXLink twisted pair cable runs for DXLink equipment shall only be run within a common building where a common building is defined as: the walls of the structure(s) are physically connected and the structure(s) share a single ground reference
- For more details and helpful cabling information, reference the white paper titled Cabling for Success with DXLink, or contact your AMX representative
- Twisted Pair Cable Length: Up to 328 ft (100 m)
- HDCP Support: Yes
ACTIVE POWER REQUIREMENTS
- Voltage, DC (Typical): 12 VDC
- Power Consumption (Max): 18 W
- Power Connector: 2-pin 3.5 mm Screw Retention Connector
POWER SUPPLY
External, Required: Optimal performance requires use of one of the following AMX power supplies (not included):
- PSR4.4, 13.5 VDC, 4.5 A Power Supply with 3.5mm Phoenix Connector with Retention Screws (FG423-46)
- PSN6.5, 13.5 VDC, 6.5 A Power Supply with (3) 3.5mm Phoenix Connectors (FG423-41)
ENVIRONMENTAL
- Temperature (Operating): 32° F to 104° F (0° C to 40° C)
- Temperature (Storage): -22° F to 158° F (-30° C to 70°C)
- Humidity (Operating): 5% to 85% RH (non-condensing)
- Humidity (Storage): 0% to 90% RH (non-condensing)
FRONT CONNECTORS
- Advanced Configuration Interface: (1) USB Mini-B Connector
- ID Pushbutton: (1) ID Pushbutton, can be used to assign the unit’s Device ID, switch between Static and Dynamic IP addressing modes, and reset the unit to factory defaults
BACK CONNECTORS
- HDMI Input: (4) HDMI Type A Female Connectors
- HDMI Output: (1) HDMI Type A Female Connector
- DXLink Output: (1) RJ-45 Connector
- Ethernet LAN OUT: (2) RJ-45 Connectors
- Local Power: (1) 2-Pin 3.5mm Screw Terminal Connector with Retention Screws
- External Button/LED Control Connections: (4) 3-pin, 3.5mm Screw Terminal Connectors
- AxLink Keypad Control: (1) 4-pin, 3.5mm Screw Terminal Connector
ETHERNET
- Ethernet Connections: (2) RJ-45, 10/100 Port provides TCP/IP communication. This is an Auto MDI/MDI-X enabled port, which allows you to use either straight-through or crossover Ethernet cables. The Ethernet Port LEDs show communication activity, connection status, speeds, and mode information
- Ethernet Link/Act Indicator: (1) Link/Activity LED (green) blinks when receiving Ethernet data packets, one on Ethernet RJ-45 connector and one on the front panel
- Ethernet Speed Indicator: (1) Speed LED (yellow) lights On when the connection speed is 100 Mbps Ethernet connection and turns OFF when the speed is 10 Mbps
CONTROL & INDICATORS
- AxLink Keypad Port: (1), 4-pin 3.5 mm captive-wire connector, provides data and power to up to 2 external AxLink Keypads
- AxLink Indicator: (1) AxLink Keypad LED (green) indicates the state of the AxLink Keypad port
- LINK/ACT Indicator: (1) LED (green), lights when the Ethernet cable is connected and an active link is established. This LED also blinks when receiving Ethernet data packets
- Status Indicator: (1) LED (green), indicates boot and connection status
- Power Indicator: (1) Power LED (green) indicates the unit is powered on
- Signal Indicator: (4) Signal LEDs (green) indicate that video signal is present
- HDCP Indicator: (4) HDCP LEDs (yellow) indicate that source video is encrypted
- Select Indicator: (4) SELECT LEDs (green) indicate which video input is currently routed to the output
INTEGRATED SWITCHER
- Video Switching: 4x1 (dual) audio/video switching, any of 4 inputs can be routed to the HDMI and DXLink output simultaneously
- Video Inputs: (4) HDMI; supports HDMI/HDCP
- Video Outputs:
- (1) HDMI; supports HDMI/HDCP
- (1) DXLink; supports digital video, audio, Ethernet, and bi-directional control
- HDCP Support: Yes
- Select Pushbutton: Press to manually switch the input routed to the output. Each press switches to the next input in order, or if the last input is currently selected, switches to the first input.
HDMI
- Compatible Formats: HDMI, HDCP , DVI
- Input Signal Type Support:
- HDMI
- DVI-D (Single Link With Cable Adapter)
- DisplayPort ++ (Input Only, With HDMI Cable Adapter)
- Input Connectors: (4) HDMI Type A Female
- Output Signal Type Support: HDMI, HDCP, DVI
- Input Re-clocking (CDR): Yes
- Deep Color Support: Yes
- Color Space Support:
- RGB 4:4:4
- YCbCr 4:4:4 and 4:2:2 (Input signal support for YCbCr 4:4:4 and 4:2:2, output color-space is converted to RGB 4:4:4)
- 3D Format Support:
- Yes (HDMI Primary Formats)
- Frame Packing 1080p up to 24Hz
- Frame Packing 720p up to 50/60Hz
- Frame Packing 1080i up to 50/60Hz
- Top-Bottom 1080p up to 24Hz
- Top-Bottom 720p up to 50/60Hz
- Side-by-Side Half 1080p up to 50/60Hz
- 3D supported when the HDMI DXLink RX Scaler is in Bypass mode and format is 1080p60 or less
- 4K Resolution Support
- 3840 x 2160p @ 24/25/30 Hz
- 4096 x 2160p @ 24/25/30 Hz
- 3840 x 2160p @ 60 Hz, 4:2:0*
- 4096 x 2160p @ 60 Hz, 4:2:0*
* Supported by DX-RX-4K when in Bypass Scaling mode
NOTE: See full list of supported formats in "DXLink Twisted Pair 4K Transmitters and Receivers Hardware Reference Manual".
- Audio Format Support:
- Dolby TrueHD, Dolby Digital, DTS-HD Master Audio, DTS, 2 CH through 8 CH L-PCM
- Dolby Digital and DTS support up to 48kHz, 5.1 channels
- Audio Resolution: 16 bit to 24 bit
- Audio Sample Rate: 32 kHz, 44.1 kHz, 48 kHz, 96 kHz, 192kHz
- HDCP Support:
- Supports AMX HDCP InstaGate Pro Technology
- When used with an AMX Digital Media Switcher the key support is up to 16 sinks per output, independent of source device
- When used as a single point-to-point solution the key support is defined by the source device
GENERAL
- Regulatory Compliance:
- RoHS
- FCC Class A
- CE
- UL-Listed
- CSA Approved
- IEC60950
- UL94-V0 Flammability Rating
- Mounting Options: Compatible with the following V Style mounting options
- AVB-VSTYLE-SURFACE-MNT, V Style Module Surface Mount (FG1010-722)
- NMX-VRK, V Style Rack Mounting Shelf (FG3201-60)
- AVB-VSTYLE-POLE-MNT, V Style Module Pole Mount (FG1010-723)
- Compatible AMX Enova DVX / DGX and DXLink Products:
- Enova DGX 800/1600/3200/6400 Digital Media Switchers with DGX-I-DXL-4K DGX DXLink Twisted Pair 4K Input Board installed
- DX-RX-4K, DXLink 4K HDMI Receiver Module as a point-to-point solution
NOTE: For passage of 4K signal content, 4K products must be used. Solecis 4K Digital Switchers are also compatible with DXLink Twisted Pair (non-4K) equipment and Enova DVX-3255HD, DVX-3155HD, DVX-3256HD, DVX-3156HD, DVX-2255HD and 2155HD All-In-One Presentation Switchers. Conditions may apply, please reference hardware reference manuals or contact technical support for details
- Optional Accessories:
- PSR4.4, 13.5 VDC, 4.5 A Power Supply with 3.5 mm Phoenix Connector with Retention Screws (FG423-46)
- PSN6.5, 13.5 VDC, 6.5 A Power Supply with (3) 3.5mm Phoenix Connectors (FG423-41)
- AVB-VSTYLE-SURFACE-MNT, V Style Module Surface Mount (FG1010-722)
- NMX-VRK, V Style Rack Mounting Shelf (FG3201-60)
- AVB-VSTYLE-POLE-MNT, V Style Module Pole Mount (FG1010-723)
- MET-6N, Metreau 6-Button Keypad with Navigation
- White, MET-6N-WH (FG5794-01-WH)
- Black, MET-6N-BL (FG5794-01-BL)
- MET-7, Metreau 7-Button Keypad
- White, MET-7-WH (FG5794-03-WH)
- Black, MET-7-BL (FG5794-03-BL)
- SP-08-AX-US, 8-Button KeyPad (US) with AxLinx
- White, SP-08-AX-US-WH (FG1311-08-SW)
- Black, SP-08-AX-US-BL (FG1311-08-SB)
- Brushed Aluminum, SP-08-AX-US-BA (FG1311-08-SA)
- SP-08-AX-UK, 8-Button KeyPad (UK) with AxLink
- White, SP-08-AX-UK-WH (FG1311-08-KW)
- Black, SP-08-AX-UK-BL (FG1311-08-KB)
- Brushed Aluminum, SP-08-AX-UK-BA (FG1311-08-KA)
- SP-08-AX-EU, 8-Button KeyPad (Europe) with AxLink
- White, SP-08-AX-EU-WH (FG1311-08-EW)
- Black, SP-08-AX-EU-BL (FG1311-08-EB)
- HydraPort with
- HPX-U400-MET-6N, Metreau 6-Button Keypad Kit with Carrier (FG554-11-BL-K)
- HPX-U400-MET-7 Metreau 7-Button Keypad Kit with Carrier (FG554-13-BL-K)
- HPX-U400-R-MET-6N Metreau 6-Button Keypad Ramp Mount Kit (FG564-11-BL)
- HPX-U400-R-MET-7 Metreau 7-Button Keypad Ramp Mount Kit (FG564-13-BL)
- CBL-HDMI-FL, HDMI High Speed Flat Cable (FG10-2180-16)
- CBL-DP-FL, DisplayPort High Speed Flat Cable (FG10-2181-16)
- CBL-ETH-FL, Ethernet Flat Cable (FG10-2182-16)
- CBL-RGB+A-FL, RGB with Stereo Flat Cable (FG10-2183-16)
- CC-USB, USB Programming Cable (FG10-5965)