Professional Wireless Keyboard and Mouse Combo - US English

This sleek and stylish full-size keyboard and mouse combo offers exceptional quality in a modern wireless solution. The slim 3-zone keyboard with number pad has responsive quiet keys and a premium typing experience. One touch dedicated media keys put the controls you use most at your fingertips. The ergonomic full-size mouse provides comfort and support for all day use. Complete tasks with ease using the precise 1600dpi laser sensor and 4-way scroll wheel. Connect compatible Lenovo devices with just 1 nano receiver.
Highlights:
Lose the Wires: reliable 2.4ghz wireless connection with multiple pairing protocol
2 in 1 Convenience: plug and play micro wireless receiver easily connects both keyboard and mouse No Guessing: 2 year commercial battery life with LED indicators (may vary based on user habits.)Keyboard Features:
Full size 3-zone layout
Low profile, island style keys
One touch dedicated media controls
Adjustable tilt legs
Spill resistant design 128bit AES encryption protection
Mouse Features:
Efficient laser sensor for precision tracking
Ambidextrous five button design for both left and right hand comfort
4 way scrolling through spreadsheets and documents
1600dpi

Manufacturer Part Number
4X30H56796
EAN/UPC
0889561017265,889561017265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4X30H56796
Ship Group: Lenovo Professional Wireless Laser Mouse Lenovo Professional Wireless Keyboard USB Receiver Batteries Setup Warranty Poster
Keyboard Connector Type: Wireless
Keyboard Name: Wireless Keyboard
Agency Approvals & Certifications: IC,CE,TUV Mark,RCM(Australia/ New Zealand),CB,FCC,CTUVus,EAC (Russia),ETA(India),BIS,NTC,VCCI,MIC(Japan),BSMI (Taiwan),NCC(TAIWAN),SUBTEL(Chile),IFETEL(Mexico),CITC,ICASA,IDA,ANATEL(Brazil),SRRC(China),CNC Certification,KCC (Korea),TRA,COFETEL certification,SIRIM
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 450
Depth: 450mm
Depth Metric Units: mm
Depth (US): 17.71in
Height Metric: 20
Height: 20mm
Height Metric Units: mm
Height (US): 0.79in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 1.54
Weight US Units: lbs
Weight Metric: 0.7
Weight Metric Units: kg
Width Metric: 164
Width: 164mm
Width Metric Units: mm
Width (US): 6.46in
Warranty Period: Two Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service