JTouch INF8501 Touchscreen LCD Monitor

85-inch 4K Touchscreen Display to Engage Audiences

Connect the 85-inch InFocus JTouch touchscreen display with 4K resolution to your notebook to create a bright, colorful and vivid touch experience that will engage your audience.

  • 85-inch 4K (3840 x 2160) touch display with anti-glare Gorilla Glass
  • Add touch to your system's Windows apps, even the older ones
  • Your content will be interactive, bright and crisp in any light
  • Accurate and responsive touch overlay with multi-touch capability
  • Multiple ways to quick connect and display your notebook
  • Compatible with your PC's interactive whiteboard software

Manufacturer Part Number
INF8501
EAN/UPC
0797212983657,797212983657
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: LED edge-lit LCD
Resolution: 4K(3840x2160)
Diagonal Size: 85"
Touchscreen: Edge-to-edge IR multi-touch system with support for Windows 10 gestures. Anti-glare Gorillaâ„¢ Glass protection overlay for LCD surface.
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated stereo 7W x 2; Compatible with optional sound bars
Connections: HDMI 2.0 x 2, HDMI 1.4 x 1, DisplayPort 1.2, VGA, component, USB-A 3.0 x 4 (hub), RS232 Serial, RCA stereo audio in, 3.5mm line in (mono), RCA stereo audio out, 3.5mm stereo audio out, USB-B 3.0 port for touch screen control (cable included)
Processor: N/A
Memory: N/A
Operating System: N/A
Product Weight: 232.6lbs. (105.7kg)
Product Dimensions HxWxD: 46.7 x 78.3 x 4.4in.
(1186 x 1989 x 112mm)
Shipping Weight: 264.6lbs. (120.3kg)
Shipping Dimensions HxWxD: 56.2 x 88.1 x 12.2in.
(1427 x 2238 x 310mm)
Product Warranty: 2 Years