JTouch INF6500eAG Touchscreen LCD Monitor

65-inch Capacitive Touch Display

Connect the 65-inch InFocus JTouch touchscreen display to your notebook to create a bright, colorful touch experience that engages students in the classroom.

Manufacturer Part Number
INF6500EAG
EAN/UPC
0797212985477,797212985477
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: Direct LED backlight
Resolution: 1080p(1920x1080)
Diagonal Size: 65"
Touchscreen: Anti-glare edge-to-edge capacitive glass 10-point touch system with support for Windows 7/8 gestures (Mac gestures require download from infocus.com).
Picture in Picture: Not Available
Refresh Rate: 120 Hz
Speakers: Integrated: Stereo 20W (2 x 10W)
Connections: HDMI x 5, VGA, component, composite, USB x 4 (2 for hub, 1 for touch, 1 for optional PC), 3.5mm line in (mono), RCA stereo audio out, 3.5mm stereo audio out, RS232
Processor: N/A
Memory: N/A
Operating System: N/A
Product Weight: 110.2lbs. (50.1kg)
Product Dimensions HxWxD: 38.3 x 59.9 x 3.3in.
(973 x 1521 x 84mm)
Shipping Weight: 136.7lbs. (62.1kg)
Shipping Dimensions HxWxD: 44.9 x 66.4 x 8.4in.
(1140 x 1687 x 213mm)
Product Warranty: 2 Years