IN2126x Projector

Why Choose the IN2126x

  • High brightness that delivers clear images with the lights on
  • Widescreen native WXGA resolution
  • Network connectivity for easy IT management
  • 14,000:1 high contrast ratio delivers darker blacks and whiter whites
  • Display over HDMI, VGA and more
  • 4GB of internal memory for fast access to commonly-presented files
  • Display files from a USB thumb drive
  • Optional LightCast Key adds wireless display of your device via AirPlay, Miracast and Chrome plus a web browser and whiteboard
  • Eco Blanking to instantly dim the screen from the remote to divert attention to the speaker and extend lamp life
  • Powerful built-in 10-watt speaker
Easy Display from Any Device

Or display from USB drive or internal memory
  • Project images, audio and video from the projector's on-board 4GB of memory
  • Display directly from a USB drive
  • Display over HDMI, VGA and more
  • Wirelessly display your computer or mobile device with the optional LightCast Key
  • Crestron RoomView Connected and AMX Device Discovery technology and RS232 port for easy connectivity, programming and control

Count on QualityTop-notch image technology even at this low price

  • Quality images and true-to-life colors with DLP® technology with InFocus BrilliantColor™ implementation
  • Amazing 14000:1 contrast ratio adds sharpness with darker blacks and whiter whites
  • Preset modes give you the best image quality on a beige wall, whiteboard, blackboard or other surface
  • 3D-ready: project Blu-ray and PC-based 3D content via HDMI to improve learning and retention of complex concepts

Compact Powerhouse

Compact size makes it easy to move from room-to-room, but powerful enough to install

  • 4GB of built-in memory lets you leave the PC behind
  • Present images, photos and video from a USB drive
  • HDMI input for fast, high quality display of digital devices
  • High brightness that can combat bright lighting situations
  • Built in 10-watt speaker and 3.5mm audio out port provides clear audio
  • RS232 port means it can be easily integrated into room control systems
  • Weighs 5.1 lbs. (2.3 kg)

Manufacturer Part Number
IN2126X
EAN/UPC
0797212982384,797212982384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:10
Technology: DLP
Resolution: WXGA(1280x800)
Lumens (Eco/High): 3360/4200
Contrast: 14000
3D: Supports 3D content from Blu-ray, cable boxes, dish services and more (over HDMI) at 144Hz and PC-based 3D content at 120Hz. DLP Link 3D glasses required.
Closed Captioning: Yes
Speakers: 10W (1 x 10W)
Audible Noise (Eco/High, dBA): 32/34
Keystone: ± 40º
Lamp: SP-LAMP-094
Lamp Hours (Eco/High): 2000/3500
Connections: HDMI 1.4, VGA x 2, USB-A x 2 (for USB thumb drive or LightCast Key), USB-B (for internal memory file mgmt, slide advance, firmware), Composite Video, S-Video, 3.5 mm stereo in x 2, RS232, LAN/RJ45, VGA monitor out, 3.5mm audio out
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 1.83~1.47
Zoom Ratio: 1:1.244
Weight(lbs/kg): 5.1/2.3
Product Dimensions HxWxD: 8.7 x 11.5 x 4.8 in (221 x 292 x 121 mm)
Shipping Weight(lbs/kg): 7.1/3.2
Shipping Dimensions HxWxD: 12 x 14.25 x 7.75 in (305 x 362 x 197 mm)
Power consumption (Max, Watts):
Product Warranty: 1 year
Lamp Warranty: 6 months
Accessory Warranty: 90 days
Approvals: