IN124x Projector

Why choose the IN124x?

  • 4000 lumens of brightness that delivers clear, readable images with the lights on
  • Powerful built-in 10-watt speaker that fills the room with sound
  • Common throw ratio so it's easy to replace a projector using its current mount
  • Very high contrast ratio delivers sharpness with darker blacks and whiter whites
  • HDMI connectivity along with VGA, composite and S-video inputs
  • Manage remotely over the network
  • Easily discovered by common room control systems
  • Instantly stop projecting with the remote control, which extends lamp life and saves you money
  • Ready for your 3D content from Blu-ray, PCs, cable boxes and more
Count on quality

Even at such a great price this projector is made to perform with top-notch image technology.
  • Quality images and true-to-life colors with DLP® technology with InFocus BrilliantColor™ implementation
  • Amazing 14000:1 contrast ratio adds sharpness with darker blacks and whiter whites
  • Preset modes give you the best image quality on a beige wall, whiteboard, blackboard or other surface
  • 3D-ready: project Blu-ray and PC-based 3D content via HDMI to improve learning and retention of complex concepts
Priced right

Save now and in the future

The ultra-low purchase price is just the beginning – the lamp is long-lasting and there are no filters to replace.

  • Use Eco Blanking when the projector isn't used to lower the lamp's power usage and extend its life
  • Average lamp life is 5,000 hours in Eco Blanking mode, 3,500 hours when in Eco Mode, and 2,000 hours in normal mode
Compact powerhouse

The IN124x projector's compact size and weight make it easy to move from room to room, but powerful enough to install.
  • Only weighs 5.1 lbs. (2.3 kg)
  • HDMI input for fast, high quality display of digital devices
  • 4000 lumens of brightness that can combat bright lighting situations
  • Built in 10w speaker and 3.5mm audio out port provides powerful audio
  • RS232 and LAN port means it can auto-discovered by Crestron RoomView and AMX Device Discovery room control systems

Manufacturer Part Number
IN124X
EAN/UPC
0797212982049,797212982049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 4:3
Technology: DLP
Resolution: XGA(1024x768)
Lumens (Eco/High): 3200/4000
Contrast: 14000
3D: Supports 3D content from Blu-ray, cable boxes, dish services and more (over HDMI) at 144Hz and PC-based 3D content at 120Hz. DLP Link 3D glasses required.
Closed Captioning: Yes
Speakers: 10W (1 x 10W)
Audible Noise (Eco/High, dBA): 32/34
Keystone: ± 40º
Lamp: SP-LAMP-094
Lamp Hours (Eco/High): 5000/2000
Connections: HDMI 1.4, VGA x 2, Composite Video, S-Video, 3.5mm audio in x 2, LAN/RJ45, RS232, USB-B (slide advance & firmware), VGA monitor out, 3.5mm audio out
Image Offset: 15
Lens Shift: Horz (min/max): None
Lens Shift: Vert (min/max): None
Throw Ratio: 2.09~1.9
Zoom Ratio: 1:1.099
Weight(lbs/kg): 5.1/2.3
Product Dimensions HxWxD: 8.7 x 11.5 x 4.7 in (220 x 292 x 121 mm)
Shipping Weight(lbs/kg): 7.1/3.2
Shipping Dimensions HxWxD: 12 x 14.25 x 7.75 in (305 x 362 x 197 mm)
Power consumption (Max, Watts):
Product Warranty: 1 Year
Lamp Warranty: 6 months
Accessory Warranty: 90 days
Approvals: