W345 DLP Projector

Bright, powerful and portable

  • Bright WXGA projector – 3300 ANSI Lumens
  • Installation flexibility – 1.3x zoom
  • Amazing colors - Accurate sRGB color space
  • Easy connectivity - HDMI, VGA, USB Power, 2W speaker

Make your presentations count regardless of the ambient light level using the bright HD ready W345. Designed for business and educational environments. This small projector boasts accurate true to life color reproduction color precision with sRGB colors; all your content will look crisp and natural. It also features long lamp life and energy-saving features will also provide you with a low overall cost of ownership.

Easy to connect to with multiple inputs, a built-in speaker and USB Power, you can easily connect a HDMI dongle such as the Google Chromecast and the Optoma HDCast Pro (sold separately) or a laptop, PC or Blu-ray player for clear projected images with sound. Portable and lightweight projector can be installed or taken on the move for off-site meetings with the optional carrying bag (sold separately).

Manufacturer Part Number
W345
EAN/UPC
0796435440190,796435440190
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” WXGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness: 3300 ANSI Lumens
Contrast Ratio: 22,000:1
Lamp Life2 Eco+/Dynamic/Eco/Bright/Education cycle: 8000/7000/6000/5000/10000 (hrs)
Throw Ratio 3: 1.19 – 1.54:1
Zoom Type: 1.3x Manual
I/O Connectors: HDMI (1.4a 3D support), VGA (YPbPr/RGB), Composite, Audio In 3.5mm, VGA out, Audio Out 3.5mm, RS232, USB-A Power (1A)
Speaker (Watts): 2
Keystone Correction: ± 40° Vertical
Weight: 5.3 lbs (2.41 kg)
Dimensions (W x H x D): 298 x 230 x 96.5
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 115%
Projection Screen Size: 0.92 – 7.65m (36.1" to 301.1") Diagonal 16:10
Projection Distance: 1.2 - 7.7m
Projection Lens: F/2.5~2.78; f=16.91~21.6mm
Uniformity: 75%
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 4.43MHz), NTSC (M, J, 3.58MHz, 4.443MHz), SECAM (B, D, G, K, K1, L, 4.25,MHz, 4.4MHz, 480i/p, 576i/p, 720p(50/60Hz), 1080i(50/60Hz) 1080p(24/50/60Hz)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Displayable Colors: 1073.4 Million
Noise Level (Eco mode): 29dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 225W Bright mode / 187W Eco mode (< 0.5W Standby)
Lamp Type: 195W
Operating Conditions: 41°F - 104°F, Max. Humidity 85%, Max. Altitude 3000m
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
RoHS: Compliant