All Terrain+

Rechargeable 5200mAh portable charger

The IP68 military grade All Terrain+ portable charger is water-proof, temperature-proof, dirt-proof and shock-proof. This military grade charger is designed to withstand the toughest environments and most extreme conditions. Featuring 2 built-in USB ports and a 2.4A output the  All Terrain+ is the perfect portable charger for tablets, smartphones or other USB devices.

Manufacturer Part Number
AT52G-C
EAN/UPC
0847843004006,847843004006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery: 5200mAh Lithium Ion
Product Dimensions: 6.0 in x 3.9 in x 1.4 in
Product Weight: 0.57 lbs.
USB ports deliver 2.4A output