ARMOR Z2 NBG6817 Wireless Router

Armor Z2 Story

Over the last 27 years, ZyXEL has delivered more than 400,000 businesses and 100 million consumers worldwide with our networking products! Now we're gearing up online gamer with state of the art networking products that'll produce the best network gaming experience! Our ARMOR Z2 comes with aggressive design inspired by super sports cars, robots, and fighter jets.

Armor Z2 concept

Armor Z2 design concept comes from bee color theme, and took the airflow DNA from super cars, and finally is the sharp outlines from fighter and robot and now, here comes our Armor Z2.

Manufacturer Part Number
NBG6817
EAN/UPC
0760559124083,760559124083
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard

  • IEEE 802.11 b/g/n 2.4 GHz
  • IEEE 802.11 a/n/ac 5 GHz

Wireless Speed

Transmit

  • 800 Mbps* for 2.4 GHz
  • 1733 Mbps* for 5 GHz

Receive

  • 800 Mbps* for 2.4 GHz
  • 1733 Mbps* for 5 GHz

Wireless Security

  • WPA2-PSK, WPA-PSK, WPA-Enterprise, WPA2-Enterprise
  • WPS support

Wireless Features

  • MU-MIMO
  • Guest Wi-Fi
  • Wi-Fi Protected Setup (WPS)
  • Wi-Fi Multimedia (WMM)
  • Auto channel selection
  • Wireless scheduling
  • Wireless output power management
  • MAC address filtering

Routing

  • WAN type: Static IP, DHCP, PPPoE, PPTP
  • IGMP v1/v2
  • Auto-IP change
  • IPv4/IPv6
  • Network Address Translation (NAT)
  • Port trigger
  • DHCP server/client
  • DNS relay
  • Dynamic DNS

NAT ALG and Pass-Through: PPTP / L2TP / IPSec / FTP / SIP / H.323 / RTSP / IRC / SNMP

Firewall

  • Stateful Packet Inspection (SPI)
  • Denial of Service
  • MAC filter
  • TCP/IP filter

Application Control

  • Usage monitor
  • ZyXEL Photo App
  • Dynamic QoS(StreamBoostTM)
  • Parental control
  • ONE Connect

USB

  • Mass storage support by SMB/CIFS/FTP/WebDAV
  • Print server

Media Server: DLNA

System Management

  • Online firmware upgrade
  • Remote management
  • Wake on LAN
  • UPnP

Operation Mode

  • Router mode
  • Access point mode

Hardware Specifications

CPU: 1.7 GHz dual core Processor

Memory: 512 MB RAM and 4 GB eMMC

WAN: One 10/100/1000 Mbps Ethernet RJ-45 port with auto MDI/MDIX support

LAN: Four 10/100/1000 Mbps Ethernet RJ-45 ports with auto MDI/MDIX support

Antenna: Four dual-band high performance antennas

USB

  • USB 3.0 x1
  • USB 2.0 x1

LED Indicator

  • Power/SYS
  • Internet
  • Wireless 2.4G/WPS
  • Wireless 5G/WPS

Buttons

  • Power switch
  • Reset button
  • WPS button
  • Wireless on/off button

Physical Specifications

Item

Dimensions (WxDxH)(mm/in.): 250 x 168 x 51/9.8 x 6.6 x 2

Weight (kg/lb.): 0.57/1.26

Packing

Dimensions (WxDxH)(mm/in.): 445 x 258 x 60/17.5 x 10.2 x 2.4

Dimensions (WxDxH)(mm/in.): 1.56/3.44

Environmental Specifications

Operating Environment

Temperature: 0°C to 40°C (32°F to 104°F)

Humidity: 10% to 90% (Non-condensing)

Storage Environment

Temperature: -30°C to 70°C (-22°F to 158°F)

Humidity: 10% to 95% (Non-condensing)

Certification

Safety: CE-LVD, BSMI

EMC: CE, FCC, IC, BSMI

Package Contents

  • Wireless router x1
  • Power adapter x1
  • Ethernet cable x1
  • Quick start guide (Warranty card Included) x1

* The maximum wireless data transfer rates of up to 800 Mbps at 2.4 GHz and 1733 Mbps at 5 GHz in simultaneous transmission are derived from the IEEE Standard 802.11 specifications. Actual data transfer rates may vary from network conditions including: distance, network traffics, building site material/construction, interference from other wireless devices and other adverse factors.