ThinkPad P70 20ER003KUS Mobile Workstation

MOBILE WORKSTATIONS

Fusing the portability of ThinkPad with the power of a workstation, P Series laptops feature ISV-certified applications, lightning-fast graphics & processing, and more cutting-edge technology to handle your compute-intensive needs - in a surprisingly thin, light package.

Manufacturer Part Number
20ER003KUS
EAN/UPC
0190793680081,190793680081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model 20ER003KUS
Product P70
Region US
Machine Type 20ER
TopSeller TopSeller
Processor E3-1575M v5 (4C, 3 / 3.9GHz, 8MB, 2133MHz)
vPro vPro
Graphics NVIDIA Quadro M3000M, 4GB memory
Memory 16GBx2 non-ECC
Display 17.3" FHD (1920x1080) IPS
Multi-touch None
Pen None
Storage 1TB SSD PCIe NVMe
RAID No
Optical None
WLAN &Bluetooth Intel 8260 ac + BT4.1
WWAN None
SIM Card None
Smart Card Reader None
Camera 720p
Backlit Keyboard Backlit Keyboard
Numeric Keypad Numeric Keypad
Fingerprint Reader Fingerprint Reader
Color Calibrator X-Rite
Battery Cells 8-cell (96Wh)
Power Adapter (watt) 230W
Preload Windows 10 Pro 64
Base Warranty 3-year depot
Global No
Ann Date (mm/yy) 08/16