AC2100 Dual-Band Wireless Gigabit Access Point/Range Extender

With the latest 802.11ac Wi-Fi technology, the ZyXEL ARMOR X1 AC2100 Dual-Band Wireless Gigabit Access Point/Range Extender delivers speeds of up to 2100 Mbps to your Wi-Fi devices. It covers all your home network requirements with the optimal Wi-Fi and Gigabit Ethernet for better online experience. The ARMOR X1 enables 4K/UHD video streaming or lag-free online video gaming by extending your existing fast 802.11ac Wi-Fi network at home.

Benefits


Easy setup for your Wi-Fi network coverage needs

The ZyXEL ARMOR X1 works as an access point, a Wi-Fi extender or a wireless client. Simply select the mode needed for your network environment using eaZy123 setup wizard to enjoy the high-speed network instantly.

An access point, a repeater or a client? Make it the way you want it


You have the freedom to choose: adding wireless speeds of up to 2100 Mbps with reliable Gigabit Ethernet connection to different floor or rooms, easily extending 802.11ac wireless  coverage from your existing 802.11ac router, or providing Internet connection to your media devices wirelessly from the router. Choose what you need for your wireless network at home so the ZyXEL ARMOR X1 will play the role for you.

Prioritize wireless performance as needed


The ZyXEL ARMOR X1 provides the latest 802.11ac dual-band wireless technology, with which you can instantly enjoy 2.4 GHz/5 GHz wireless connectivity for daily use. Choose the “Range” mode for maximum Wi-Fi coverage or “Speed” mode to boost speedy 5 GHz connection for video streaming and throughput-intensive applications.

Design with simplicity to fit your home

It fits into shelves like a book, sits on the desk beside the telephone or stands next to the ultra-thin TV perfectly—just place it the way you’d like. All you need to do is to decide the best spot to connect your wireless devices to the router and power it up.

Gigabit Ethernet maximizes wired performance

With four Gigabit Ethernet ports, the ZyXEL ARMOR X1 has been designed for reliable, high-performance video streaming with speeds much faster than typical Ethernet connections; and the device makes it easy to connect multiple wired devices like smart TV, laptop, game console or NAS.

ONE Connect to discover home connectivity and activity

With the ZyXEL ONE Connect, you can easily configure network settings from your router to network devices connected and manage them easily with ONE Connect app installed.

Manufacturer Part Number
WAP6806
EAN/UPC
0760559123956,760559123956
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Wireless Standard

•802.11 b/g/n 2.4 GHz

•802.11 a/n/ac 5 GHz

Wireless Speed

•Transmit:

■300 Mbps* for 2.4 GHz

■1733 Mbps* for 5 GHz

•Receive:

■300 Mbps* for 2.4 GHz

■1733 Mbps* for 5 GHz

Wireless Security

•WPA/WPA2-PSK and WEP for 2.4 GHz

•WPA/WPA2-PSK for 5 GHz

Features

•Repeater/AP/Client mode

•Wi-Fi Protected Setup (WPS)

•Wi-Fi Multimedia (WMM)

•Auto channel selection

•Hidden SSID

•Wireless output power management

Hardware Specifications

•LAN: Four 10/100/1000 Mbps Ethernet RJ-45 ports with auto MDI/MDIX support

•Button/Switch:

■WPS button

■Reset button

•LED indicator: Color LED (power, WPS, and W-Fi quality)

•Antenna:

■Two 2.4 GHz internal antennas

■Four 5 GHz internal antennas

•Power consumption: 10.2 watt max.

Physical Specifications

• Item dimensions (WxDxH): 37 x134 x 218 mm (1.46" x 5.28" x 8.58")

• Item weight: 396 g (0.87 lb.)

• Packing dimensions (WxDxH): 307 x 99 x 185 mm (12.09" x 3.90" x 7.28")

• Packing weight: 1,038 g (2.29 lb.)

Environmental Specifications

Operating Environment

• Temperature: 0°C to 40°C (32°F to 104°F)

• Humidity: 10% to 90% (Non-condensing)

Storage Environment

• Temperature: -30°C to 70°C (-22°F to 158°F)

• Humidity: 10% to 95% (Non-condensing)

Certification

• Safety: CE-LVD

• EMC: CE

Package Contents

• Wireless AP

• Power adapter

• Ethernet cable

* The maximum wireless data transfer rate of up to 300 Mbps for 2.4 GHz and 1733 Mbps for 5 GHz simultaneously, which is derived from IEEE Standard 802.11 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, building site materials/construction, interference from other wireless devices, and other adverse conditions.

** ZyXEL ONE Connect router is required for all features on this app.