EasyTouch 630RB - Smart Card & Magnetic Stripe Reader Keyboard

Adesso EasyTouch™ 630RB Smart Card & Magnetic Stripe Reader Keyboard features a 104-key keyboard layout with a built-in Smart Card Reader (SCR) for banking transactions, identification systems, secure web applications, and secure login, as well as a Magnetic Stripe Reader (MSR) for secure Credit Cards.This is the perfect Point of Sale Keyboard with security and multi-functional abilities. This full-sized keyboard is perfect for any desktop, kiosk, office, or warehouse, while the built-in multi-functional hotkeys allow quick access to your multimedia controls and Internet browser commands. The Membrane Key Switches provide long lasting and durable action, smooth to the typists touch, and do not attract as much dust and grime as other keyboard switches. With all these amazing features, Adesso EasyTouch™ 630 Smart Card & Magnetic Stripe Reader Keyboard is the ultimate all-purpose full-sized keyboard for business, security, and retail.

Manufacturer Part Number
AKB-630RB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:        
Keyboard Layout:: 104-Key US layout
Connection:: USB
Keyboard Type:: Membrane-Switch Technology
Internet Hotkeys:: 5 Internet Hotkeys (Home, Email, Previous Web Page, Forward Web Page, Search)
Media Hotkeys: 7 Media Hotkeys (Volume Dn, Volume Up, Play/Pause, Stop, Prev. Track, Next Track, Mute)
Ports:: 1 Smart Card Reader Slot; 1 Magnetic Stripe Reader Slot

Dimension:: 17.7" x 6.5" x 1.0" (450 x 165 x 25 mm)
Weight:: 2.5 lbs (1123 g)
 
Smart Card Specifications:        
EMV 4.0 Level 1 and PBOC2.0 Level 1 certified:  
Supports USB 2.0 full speed, USB-IF certified:  
Based on ISO7816 implementation:  
Supports PC Smart Card industry standard - PC/SC 2.0:  
Supports Microsoft Smart Card for Windows:  
Meets Microsoft WHQL USB Smart Card Reader requirements.:  
Meets US Federal Information Processing Standards (FIPS) Publication 201 requirements on smart card reder interoperability:  
Supports T0, T1 Protocol:  :  
Supports ISO7816 Class A, B, and C (5V/3V/1.8V) card:  :  
Supports EEPROM for USB descriptors customization (PID/VID/iManufacturer/ iProduct/Serial Number), Direct Web Page Link, and accessing memory card module
Magnetic Stripe Reader Specifications:     

Bi-directional :  
Standard: ISO7811 , IBN, ANSI, JS2:  
Head Life: >500,000:  
Swipe Card Speed: 10-120cm/s:  
Coercive Force: 300-4000oe:  
Magnetic Stripe Density::  
Track 1--210BPI with max 76 characters:  
Track 2--210BPI with max 104 characters or 75BPI with 37 characters:  
Track 3--210BPI with max 104 characters:  
Magnetic Stripe Reader Environmental Specifications::  
Working Current: <150 mA max:  
Working Voltage: DC±5V±10%:  
Working Humidity: 10%--90%RH:  
Operating Temperature:  -20°C ± 55°C (-22° F to 158° F):  
Length 3.94" x Width 1.28" x Height 1.25":  
Weight: 4.5 oz:  

Requirements:     
Operating System: Windows® 10, 8, 7, Vista, & XP:  
Connectivity Interface: USB

Item: AKB-630RB
Connection: USB
UPC Code: 783750007313
Package Dimensions: 18.5” x 7.5” x 1.75”
Package Weight: 3 lbs
Master Carton Qty: 10