USB-C (Type-C) to Gigabit Ethernet Adapter

The TUC-ETG is a high-speed USB network adapter that allows you to easily connect to a gigabit network from a USB Type-C enabled desktop, MacBook®, or notebook PC. Compliant with a USB Type-C port and backwards compatible with USB 3.0, 2.0 and 1.1 speeds, you can share files and printers and gain access to broadband Internet.

Manufacturer Part Number
TUC-ETG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3az
  • USB Type-C
Interface
  • 1 x Gigabit Ethernet port
  • 1 x USB Type-C port (Male)
Maximum Data Rate
  • Up to 2 Gbps (Gigabit port)
Special Features
  • Energy saving technology
  • Wake on LAN (suspend mode)
Supported OS
  • Windows® 10
  • Mac OS® 10.11, 10.10, 10.9, 10.8, 10.7, 10.6
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Power
  • USB powered
Dimensions
  • 73 x 24 x 10 mm (2.8 x 1 x 0.4 in.)
  • 130mm (5 in) cable length
Weight
  • 20 g (0.8 oz.)
Warranty
  • 2 year limited
Certifications
  • CE
  • FCC