IN5148HD Projector

HD projection for your large conference room or classroom

Captivate your big screen audience with the high brightness, 1080p resolution, and optional wireless display of the IN5148HD large-venue projector.

This HD projector is also easy to install with features such as motorized lens shift, a large throw ratio, assignable audio, RS232 and HDBaseT Certification.

Manufacturer Part Number
IN5148HD
EAN/UPC
0797212983565,797212983565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Aspect Ratio: 16:9
Technology: DLP
Resolution: 1080p(1920x1080)
Lumens (Eco/High): 4000/5000
Contrast: 12000
3D: Supports all major 3D standards for DLP projectors. DLP Link 3D glasses required.
Closed Captioning:

Speakers: 20W(2 x 10W)
Audible Noise (Eco/High, dBA): 30 dB/32 dB
Keystone: +/- 40 degrees vertical
Lamp: SP-LAMP-096
Lamp Hours (Eco/High): 4000/3000
Connections: HDMI 1.4 x 2, VGA x 2, S-Video, Composite, USB-A x 2, RJ45, RJ45 HDBaseT, 3.5mm audio in x 2, 3.5mm audio out, VGA monitor out, USB-B (for control and firmware), screen trigger
Image Offset:

Lens Shift: Horz (min/max): -36.8%/+36.8%
Lens Shift: Vert (min/max): -85.7%/+85.7%
Throw Ratio: 3.02~1.49
Zoom Ratio: 1:2.026
Weight(lbs/kg): 19.5/8.9
Product Dimensions HxWxD: 12.4 x 19.3 x 6.6 in (314 x 490 x 167 mm)
Shipping Weight(lbs/kg): 23/10.5
Shipping Dimensions HxWxD: 18 x 22 x 9.5 in (457 x 559 x 241 mm)
Power consumption (Max, Watts):

Product Warranty: 1 Year
Lamp Warranty
Accessory Warranty: 90 Days
Approvals: UL and c-UL (US/Canada), FCC (US/Canada), CE (Europe), CCC+CECP (China), KCC (Korea), IRAM (Argentina), NOM (Mexico), PCT/CU/EAC (Russia), PSB (Singapore), SABS (South Africa), SASO (Saudi Arabia), CB, Nemco/GS, KC